EN
  • EN
  • DE
  • IT

TPS75533KTT

Part No TPS75533KTT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273358-TPS75533KTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75533KTT CAD Model

Description

The TPS75533KTT is a high-performance, adjustable voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the TPS755xx family and is specifically engineered to provide a reliable power supply for a wide range of applications, including but not limited to industrial, automotive, and consumer electronics.

Key Features:

  • Output Voltage Range: The TPS75533KTT offers an adjustable output voltage range that allows for a high degree of flexibility in various applications. This feature enables the device to cater to specific voltage requirements of different circuits and components.
  • High Current Capability: With a capability to deliver up to 5A of continuous output current, this regulator can power even the most demanding circuits without compromising performance.
  • Low Dropout: The low dropout voltage (LDO) feature ensures efficient operation, even when the input voltage is close to the output voltage, thereby reducing power loss and improving overall system efficiency.
  • Thermal and Overcurrent Protection: The TPS75533KTT includes built-in thermal shutdown and overcurrent protection features that safeguard the device and the system from potential damage due to excessive heat or current.
  • Fast Transient Response: This regulator is designed to have a fast transient response, which is critical for maintaining voltage stability during rapid changes in load, such as in digital circuits that frequently switch between high and low power states.

Applications:

The versatile nature of the TPS75533KTT makes it suitable for a variety of applications, including:

  • Power supplies for FPGAs and microprocessors
  • Automotive electronics such as infotainment systems and GPS
  • Industrial control systems
  • Portable and battery-powered devices

Package and Availability:

The TPS75533KTT comes in a compact 5-Pin TO-263 package, which is designed for easy integration into various circuit designs. It is readily available through Texas Instruments' distribution channels, ensuring that designers and manufacturers can incorporate this regulator into their products with minimal lead time.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the TPS75533KTT voltage regulator.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4475 $53.3700
25+ $4.1660 $104.1500
38+ $4.0252 $152.9576
54+ $3.7438 $202.1652
70+ $3.6030 $252.2100
87+ $3.4623 $301.2201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess