EN
  • EN
  • DE
  • IT

TPS566201DDCR

Part No TPS566201DDCR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707903-TPS566201DDCR
Series TPS series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS566201DDCR CAD Model

Description

Introducing the TPS566201DDCR by Texas Instruments

The TPS566201DDCR is a state-of-the-art, highly efficient synchronous step-down DC/DC converter, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact, integrated circuit is specifically engineered to provide a reliable power management solution for a wide range of applications.

Key Features

  • Output Voltage Range: The TPS566201DDCR offers an adjustable output voltage range from 0.76V to 3.3V, allowing for versatile use in various electronic systems.
  • High Efficiency: With an efficiency of up to 90%, this converter ensures optimal power usage, which is critical for battery-powered devices, prolonging their operating life.
  • Current Capability: It is capable of delivering up to 2A of continuous output current, making it suitable for medium-power applications.
  • Switching Frequency: The device operates at a fixed switching frequency of 1.6MHz, which helps to minimize the size of external components and maintain a compact form factor.
  • Thermal and Over-Current Protection: The TPS566201DDCR comes with built-in thermal shutdown and over-current protection features, enhancing the safety and durability of the end application.
  • Package: Housed in a 6-pin SOT-23 package, it is designed for space-constrained applications, ensuring a minimal footprint on the PCB.

Applications

The versatile nature of the TPS566201DDCR makes it an ideal choice for a broad array of electronic devices, including but not limited to:

  • Consumer Electronics
  • Networking Equipment
  • Point-of-Load Conversions
  • Portable and Battery-Powered Devices
  • Set-Top Boxes

Why Choose the TPS566201DDCR?

TI's TPS566201DDCR combines performance, efficiency, and reliability in a compact package. Its high-efficiency operation reduces power loss, making it an eco-friendly choice for energy-conscious designs. The device's small size and low component count enable designers to create sleek, space-optimized products without compromising on power capabilities. Additionally, the robust protection features ensure that the end products are safeguarded against common electrical faults, thus improving their longevity.

Whether you're designing the next generation of portable gadgets or looking to optimize the power management in networking hardware, the TPS566201DDCR from Texas Instruments provides the flexibility, efficiency, and reliability you need to power your innovation.

You May Also Be Interested in

Texas Instruments
Lowest to $5.0147
Texas Instruments
Lowest to $0.3725
Texas Instruments
Lowest to $0.3486
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3865
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2592
Texas Instruments
Lowest to $24.2373

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess