EN
  • EN
  • DE
  • IT

TPS758A01KTTT

Part No TPS758A01KTTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 3A DDPAK / Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 5V
Current - Output 3A
Current - Quiescent (Iq) 200 µA
PSRR 62dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Base Product Number TPS758
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TPS758A01KTTT,TEXTISTPS758A01KTTT,TPS758A01KTTTG3-ND,TPS758A01KTTTG3,2156-TPS758A01KTTT-TITR-ND
Standard Package 50
Win Source Part Number 1317162-TPS758A01KTTT
Ultra Librarian 3D Model Ultra Librarian TPS758A01KTTT CAD Model

Description

Product Overview: TPS758A01KTTT by Texas Instruments

The TPS758A01KTTT is a state-of-the-art linear voltage regulator from Texas Instruments, designed to deliver high performance and reliability for a range of applications. This component is part of the TPS758xx series, renowned for their exceptional stability and low dropout voltage, making them ideal for microprocessor and memory applications that demand precise voltage regulation.

With an impressive output current capacity of 3A, the TPS758A01KTTT ensures a steady supply of power even under demanding conditions. The device operates over a wide input voltage range and provides a fixed output voltage, which is factory-set to meet the specific needs of your application.

One of the key features of this regulator is its low dropout (LDO) characteristic, which allows it to maintain a constant output voltage even when the input voltage is very close to the output voltage, thus ensuring efficient operation and reducing power loss. This is particularly important for battery-powered devices where energy conservation is critical.

The TPS758A01KTTT also includes a variety of built-in protection features, such as overcurrent and thermal shutdown, to safeguard your system against potential damage caused by abnormal operating conditions. Furthermore, the device boasts a fast transient response, which is crucial for maintaining voltage stability during rapid changes in load.

This voltage regulator is available in a compact (TO-263) package, making it suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments. Additionally, the TPS758A01KTTT is characterized for operation from -40°C to 125°C, ensuring reliable performance across a broad range of temperatures.

Overall, the TPS758A01KTTT from Texas Instruments is an excellent choice for designers who require a high-quality, high-performance voltage regulator. Whether you're working on advanced computing systems, telecommunications equipment, or portable electronics, this component will provide a robust power management solution that you can trust.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6286 $53.0288
19+ $5.4389 $103.3391
29+ $5.2689 $152.7981
40+ $5.0990 $203.9600
51+ $4.9290 $251.3790
68+ $4.4191 $300.4988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,145 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess