EN
  • EN
  • DE

TPS75915KTT

Part No TPS75915KTT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POWER GOOD FAST-TRANSIENT RESPONSE 7.5-A LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273399-TPS75915KTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75915KTT CAD Model

Description

The TPS75915KTT from Texas Instruments is a highly reliable and efficient voltage regulator designed to deliver a fixed output voltage of 1.5V with an impressive accuracy. This component is part of the TPS759xx series, which is renowned for its low dropout (LDO) performance and fast transient response, making it an ideal choice for a wide array of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Fixed Output Voltage: The device provides a stable 1.5V output, which is crucial for sensitive electronics that require consistent power to operate correctly.
  • High Output Current: Capable of delivering up to 7.5A of output current, the TPS75915KTT can support high-power applications with ease.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Fast Transient Response: The voltage regulator reacts swiftly to changes in load, which helps to maintain a stable voltage supply during sudden shifts in power demand.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from damage due to overheating, enhancing its reliability and longevity.
  • Adjustable Output: While the TPS75915KTT is designed to provide a fixed 1.5V output, it also offers the flexibility to adjust the voltage to meet specific application requirements via external resistors.

Applications

The TPS75915KTT's versatility makes it suitable for a diverse range of applications. Its ability to provide a stable power supply is particularly beneficial for microprocessor/microcontroller systems, DSPs, FPGAs, and other digital ICs that demand a consistent voltage level for optimal performance. Additionally, its robust design is well-suited for powering sensitive RF and analog circuits that require low noise and minimal voltage fluctuations.

Package and Availability

Offered in a compact 5-terminal TO-263 package, the TPS75915KTT ensures a minimal footprint on the PCB, allowing for more efficient use of board space. Texas Instruments' commitment to quality and reliability makes this voltage regulator a dependable choice for engineers and designers looking to enhance their power management solutions.

You May Also Be Interested in

Samsung
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
IXYS
Lowest to $7.8205
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Tyco Electronics
Lowest to $1.1071
Microchip Technology
Lowest to $6.2562
Texas Instruments
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4754 $51.8032
19+ $5.3131 $100.9489
30+ $5.1471 $154.4130
41+ $4.9810 $204.2210
52+ $4.8150 $250.3800
70+ $4.3169 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess