EN
  • EN
  • DE

TPS76201DBVR

Part No TPS76201DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.7V to 5.5V 0.1A 5-Pin SOT-23 T/R / IC REG LDO ADJ 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 5.5V
Output Current 100mA
Operating Supply Current 30μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 091215-TPS76201DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Portable Devices
Family Name TPS76201
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS76201DBVR CAD Model

Description

TPS76201DBVR Voltage Regulator

The TPS76201DBVR from Texas Instruments is a highly reliable, low-dropout voltage regulator designed to deliver a fixed output with high accuracy. This component is particularly suited for battery-operated systems due to its low quiescent current, contributing to extended battery life in portable applications. The TPS76201DBVR offers a fixed output voltage of 1.2V, which is stabilized with a minimum input of only 1.7V, making it an excellent choice for low-voltage operations.

Housed in a compact SOT-23-5 package, the TPS76201DBVR is designed for space-conscious applications, providing an efficient solution without sacrificing performance. It supports a maximum output current of 150mA, sufficient for a wide range of applications, including PDAs, mobile phones, and other portable devices.

One of the key features of the TPS76201DBVR is its low dropout voltage, which minimizes the difference between the input and output voltages, thus ensuring efficient operation even when the supply voltage is close to the output voltage. This capability is particularly beneficial in battery-powered devices where preserving power is crucial.

The device also incorporates a thermal shutdown and current limit protection features, safeguarding the regulator and the load from adverse conditions. The TPS76201DBVR's excellent transient response helps maintain stable output voltage despite variations in load, which is vital for maintaining the integrity of sensitive electronic circuits.

To facilitate ease of use, the TPS76201DBVR requires minimal external components, needing only input and output capacitors for stable operation. This simplicity allows designers to streamline their power management designs, saving both time and additional component costs.

In summary, the TPS76201DBVR from Texas Instruments is a versatile, efficient, and reliable solution for low-dropout voltage regulation needs in a variety of electronic applications. Its impressive features and compact design make it an ideal choice for engineers looking to optimize power management in their designs.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9513 $50.7338
63+ $1.6011 $100.8693
97+ $1.5510 $150.4470
134+ $1.5010 $201.1340
173+ $1.4510 $251.0230
231+ $1.3009 $300.5079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess