Product Overview: MC74HC04A Hex Inverter from ON Semiconductor
The MC74HC04A is a high-performance hex inverter integrated circuit from ON Semiconductor, designed to deliver exceptional logic-level conversion with minimal power consumption. This versatile chip is a part of the high-speed CMOS family, known for its robustness and reliability in a wide range of digital applications.
The device consists of six independent inverters, making it a flexible solution for various logic inversion tasks. Each inverter is capable of transforming a high-level logic signal into a low-level output, and vice versa, ensuring accurate signal processing for digital systems. With its standard pin configuration, the MC74HC04A can easily replace older CMOS or TTL logic inverters, offering improved performance and lower power requirements.
The MC74HC04A operates over a broad voltage range from 2V to 6V, providing compatibility with most modern digital systems. This wide operating range allows for interfacing with both low-voltage and standard logic-level components, making it a versatile choice for mixed-voltage applications. Additionally, the device features balanced propagation delays and low-input capacitance, which contribute to its high-speed operation.
Designed with user convenience in mind, the MC74HC04A comes in a variety of packages, including SOIC, TSSOP, and PDIP, to suit different mounting and space requirements on printed circuit boards (PCBs). This makes it a suitable option for both prototyping and mass production environments.
ON Semiconductor ensures that the MC74HC04A meets stringent quality standards, providing reliable performance even under harsh conditions. The device is characterized for operation from -55°C to 125°C, making it suitable for industrial and automotive applications that demand high reliability and extended temperature ranges.
In summary, the MC74HC04A from ON Semiconductor is a highly reliable hex inverter chip that offers low power consumption, high-speed operation, and compatibility with a range of digital systems. Its robust design and operational flexibility make it an excellent choice for designers who require a dependable solution for their logic inversion needs.