EN
  • EN
  • DE

TPS76201DBVRG4

Part No TPS76201DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 5.5V
Output Current 100mA
Operating Supply Current 30μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 081763-TPS76201DBVRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS76201DBVRG4 CAD Model

Description

Product Overview: TPS76201DBVRG4 from Texas Instruments

The TPS76201DBVRG4 is a highly efficient, low-dropout (LDO) voltage regulator brought to you by the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to meet the requirements of various electronic applications, this component offers a stable and reliable power supply, ensuring optimal performance for your electronic devices.

Key Features

  • Output Voltage Range: The TPS76201DBVRG4 provides an adjustable output voltage range from 1.2V to 5.5V, which can be set using external resistors. This flexibility makes it suitable for powering a wide array of devices that require different voltage levels.
  • Low Dropout: With a low dropout voltage, this LDO regulator can maintain a constant output voltage even when the supply voltage is close to the output voltage, enhancing system efficiency.
  • Current Capacity: It is capable of delivering up to 150mA of continuous output current, making it ideal for low-power applications.
  • Power Consumption: The TPS76201DBVRG4 features a low quiescent current of 17µA (typical) in light-load conditions, contributing to the extended battery life of portable devices.
  • Package: Housed in a compact SOT-23-5 package, it occupies minimal board space and is suitable for high-density circuit designs.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from damage due to overheating, ensuring long-term reliability.

Applications

The versatile nature of the TPS76201DBVRG4 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Battery-powered devices
  • Handheld instruments
  • Portable media players
  • Wireless communication systems
  • Healthcare equipment

With its adjustable output voltage and low power consumption, the TPS76201DBVRG4 from Texas Instruments is a reliable and efficient solution for designers seeking to optimize power management in their electronic products. Its small form factor and robust protection features make it a go-to choice for engineers looking to create compact, safe, and energy-efficient designs.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9918 $54.5490
110+ $0.9291 $102.2010
170+ $0.8977 $152.6090
240+ $0.8349 $200.3760
315+ $0.8035 $253.1025
390+ $0.7721 $301.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess