EN
  • EN
  • DE

TPS76325QDBVRG4Q1

Part No TPS76325QDBVRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-POWER 150-mA LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 2.5V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.6V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 100μA
Maximum Supply Current 140μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS76325
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1273416-TPS76325QDBVRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76325QDBVRG4Q1 CAD Model

Description

Product Overview: TPS76325QDBVRG4Q1 - Texas Instruments

The TPS76325QDBVRG4Q1 is a highly reliable, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is part of the TPS763xx family of linear voltage regulators that offer a significant advantage in applications where low voltage operation and minimal power loss are crucial.

Key Features

  • Output Voltage: The TPS76325QDBVRG4Q1 provides a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic components that require a stable and precise voltage supply.
  • Low Dropout: With a low dropout voltage, this regulator maintains its output regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • High Accuracy: Output voltage accuracy is a critical factor in sensitive applications, and this device offers a high level of accuracy to ensure reliable performance.
  • Low Quiescent Current: The device features a low quiescent current, which reduces standby power consumption, making it suitable for battery-powered devices.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive current or temperature.
  • Small Package Size: The TPS76325QDBVRG4Q1 comes in a compact SOT-23-5 package, saving valuable board space in space-constrained applications.

Applications

The TPS76325QDBVRG4Q1 is designed for use in a variety of applications that require a stable and efficient power supply. It is particularly well-suited for:

  • Portable electronics such as PDAs, cell phones, and tablets
  • Battery-powered devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Peripheral power supplies

Quality and Reliability

As with all Texas Instruments products, the TPS76325QDBVRG4Q1 is built to meet high standards of quality and reliability. This device is qualified for automotive applications, ensuring performance under stringent conditions. It is a testament to Texas Instruments' commitment to providing industry-leading solutions that meet the needs of advanced electronic systems.

Whether you are designing a new system or upgrading an existing one, the TPS76325QDBVRG4Q1 offers the performance, reliability, and space-saving footprint necessary for today's demanding applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9068 $52.3224
42+ $2.3851 $100.1742
65+ $2.3106 $150.1890
90+ $2.2360 $201.2400
116+ $2.1615 $250.7340
155+ $1.9379 $300.3745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,337 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess