EN
  • EN
  • DE

TPS76330DBVT

Part No TPS76330DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 3.1V @ 150mA
Output Current 150mA
Operating Supply Current 100μA to 140μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1113141-TPS76330DBVT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS76330DBVT CAD Model

Description

Product Overview: Texas Instruments TPS76330DBVT

The Texas Instruments TPS76330DBVT is a high-quality, low-dropout (LDO) voltage regulator that offers a fixed output voltage of 3.0V with a maximum output current of 150 mA. This compact regulator is part of the TPS763xx family, which is renowned for its low-power operation and excellent thermal performance, making it an ideal choice for battery-powered and low-power applications.

Key Features

  • Low Dropout Voltage: The device provides a low dropout voltage, which enhances its efficiency and allows it to maintain a stable output even when the input voltage is close to the output voltage.
  • High Accuracy: The output voltage is precise, with a tolerance of only ±2%, ensuring reliable performance for sensitive electronic circuits.
  • Low Quiescent Current: With a typical quiescent current of 85 µA, the TPS76330DBVT is optimized for low-power consumption, extending battery life in portable devices.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the connected load from damage due to excessive temperature or current conditions.
  • Stable with Low-ESR Output Capacitors: The LDO is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, providing better transient response and noise reduction.

Applications

The TPS76330DBVT is versatile and can be used in a wide range of applications, including:

  • Portable electronics such as PDAs, cellular phones, and tablets
  • Battery-powered equipment
  • Handheld instrumentation
  • Wireless peripherals
  • Linear power supplies
  • Reference voltage sources

Package and Quality

This LDO voltage regulator is offered in a compact SOT-23-5 package, which is suitable for space-constrained applications. The small footprint allows for efficient use of PCB space without compromising performance. Additionally, the TPS76330DBVT is supported by Texas Instruments' commitment to quality and reliability, making it a trustworthy choice for both commercial and industrial applications.

With its combination of low-power operation, high accuracy, and robust protection features, the Texas Instruments TPS76330DBVT LDO voltage regulator is an excellent choice for designers looking to enhance the performance and efficiency of their electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6784 $50.8800
180+ $0.5566 $100.1880
280+ $0.5392 $150.9760
385+ $0.5218 $200.8930
500+ $0.5045 $252.2500
665+ $0.4523 $300.7795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,360 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess