EN
  • EN
  • DE

TPS76338DBVT

Part No TPS76338DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-POWER 150-mA LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 3.8V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 3.8V
Output Current 150mA
Current - Quiescent (Iq) 100μA
Maximum Supply Current 140μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS76338
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1273421-TPS76338DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76338DBVT CAD Model

Description

The TPS76338DBVT from Texas Instruments is a high-precision, low-dropout voltage regulator designed to deliver a fixed output voltage with a minimal voltage drop across the device under load conditions. This particular model offers an output voltage of 3.8V, making it suitable for a wide range of applications, including portable electronics, microcontrollers, and analog devices that require a stable power supply.

Key Features:

  • Low Dropout: The TPS76338DBVT boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is crucial for battery-powered devices where every volt counts.
  • High Accuracy: With an output voltage tolerance of ±2%, this regulator provides a precise voltage supply, critical for sensitive electronic components that demand consistent power to operate correctly.
  • Low Quiescent Current: The device features a low quiescent current, which makes it an excellent choice for battery-operated equipment, as it helps in prolonging battery life by minimizing power consumption when the device is in standby mode.
  • Thermal Shutdown Protection: The TPS76338DBVT is equipped with thermal shutdown protection to prevent damage from overheating, thereby ensuring the longevity and reliability of both the regulator and the electronic system.
  • Peak Current Capability: It is capable of delivering a peak output current of 150mA, which is sufficient for many low-power applications.

Package and Availability:

The regulator comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The DBVT suffix indicates that it is available in tape and reel packaging, which facilitates easy handling and assembly during the manufacturing process.

Applications:

The TPS76338DBVT is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Point-of-load power supplies in distributed power systems

With its combination of low dropout performance, high accuracy, and robust protection features, the TPS76338DBVT from Texas Instruments is an excellent choice for designers looking for a reliable LDO regulator for their power-sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3695 $51.7300
330+ $0.3032 $100.0560
515+ $0.2937 $151.2555
705+ $0.2842 $200.3610
915+ $0.2747 $251.3505
1,220+ $0.2463 $300.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess