EN
  • EN
  • DE

TPS76518DR

Part No TPS76518DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 0.15A 8-Pin SOIC T/R / IC REG LDO 1.8V 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 150mA
Operating Supply Current 50μA
PSRR 63dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133462-TPS76518DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS76518
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS76518DR CAD Model

Description

Product Overview: TPS76518DR by Texas Instruments

The TPS76518DR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, renowned for its reliability and efficiency in a wide range of applications. This regulator offers a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic components that require a stable and precise voltage supply.

With an impressive dropout voltage of just 85 mV at a full load of 150 mA, the TPS76518DR ensures that devices maintain optimal performance even when the input voltage is close to the output voltage. This characteristic is particularly beneficial in battery-powered devices, where maximizing the usage of available power is crucial.

The TPS76518DR comes in a compact SOP-8 (Small Outline Package) form factor, making it suitable for space-constrained applications. Despite its small size, it does not compromise on power, as it can deliver a continuous current of up to 150 mA. This makes it an excellent choice for portable electronics, such as mobile phones, personal digital assistants (PDAs), and other handheld devices.

One of the key features of the TPS76518DR is its low quiescent current, which significantly reduces power consumption when the device is in standby mode. This characteristic extends battery life, making it highly advantageous for portable and wearable technology.

Moreover, the TPS76518DR includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse-battery protection. These safeguards ensure that the connected components are shielded from potential damage due to abnormal operating conditions.

For design flexibility, the TPS76518DR also supports external capacitors, which can be used to adjust the noise and response characteristics of the regulator to suit specific application requirements. This adaptability, combined with its robustness and efficiency, makes the TPS76518DR a versatile solution for a broad range of power management tasks.

In summary, the TPS76518DR from Texas Instruments is a reliable and efficient LDO voltage regulator that offers stable power supply, low power consumption, and robust protection features. Its small footprint and adaptability make it an excellent choice for designers looking to optimize their power management solutions in compact and battery-driven electronics.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess