EN
  • EN
  • DE

TPS76727QPWP

Part No TPS76727QPWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 1A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.7V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1113193-TPS76727QPWP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Test & Measurement, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian TPS76727QPWP CAD Model

Description

The TPS76727QPWP is a highly efficient, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI). This device offers a compact power management solution for a wide variety of applications, including but not limited to portable devices, microprocessors, and telecommunications equipment.

With an output voltage of 2.7V and a maximum output current of 1A, the TPS76727QPWP is capable of meeting the power requirements for modern digital circuits that require stable and precise voltage supplies. The device features a dropout voltage typically around 350mV at full load, which allows for better performance in battery-powered applications where the input voltage is close to the output voltage.

The TPS76727QPWP comes in a 20-pin HTSSOP (PWP) package, which is designed for optimal thermal performance and space-saving on the PCB. Its thermal protection and overcurrent protection features ensure reliable operation under various conditions, safeguarding the device and the system it powers from potential damage.

One of the key benefits of this LDO is its low quiescent current, which is particularly important for battery-powered applications where extending battery life is crucial. The device also offers a fast transient response, which is essential for maintaining voltage stability during rapid changes in load current. This makes the TPS76727QPWP an excellent choice for powering sensitive analog and digital ICs that demand a clean and stable power supply.

Additionally, the TPS76727QPWP includes an adjustable version that allows the output voltage to be set by the user with external resistors, providing flexibility for different design requirements. The device also features an enable function that allows the output to be turned off, thereby reducing power consumption when the system is in standby or power-down modes.

Overall, the TPS76727QPWP from Texas Instruments is a robust and reliable LDO voltage regulator that offers a combination of features making it suitable for a diverse range of applications where efficiency and precision are of paramount importance.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess