EN
  • EN
  • DE

TPS76901SHKQ

Part No TPS76901SHKQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A 8CFP / LDO Regulator Pos 1.2V to 4.5V 0.1A 8-Pin CFPAK Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 1.2V
Output Voltage MAX 4.5V
Output Current 100mA
Operating Supply Current 28μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -55°C ~ 210°C
Mounting SMD
Package 8-CSOIC (0.220", 5.65mm Width)
Manufacturer Package 8-CFP
Win Source Part Number 798206-TPS76901SHKQ
Popularity Medium
Supply and Demand Status Limited
Family Name TPS76901-HT
Introduction Date August 13, 2009
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS76901SHKQ CAD Model

Description

The TPS76901SHKQ is a high-performance, low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments. Designed to cater to a wide array of applications, this device provides a stable and reliable power supply, ensuring optimal performance for your electronic circuits. The TPS76901SHKQ is a perfect choice for systems that require a low noise, high-accuracy voltage source.

Key Features

  • Output Voltage: This LDO regulator can deliver a fixed output voltage of 1.0V, which is ideal for powering sensitive analog and digital circuits that require a precise and stable power supply.
  • High Accuracy: The output voltage accuracy is within ±1%, which ensures that your device operates consistently under varying conditions.
  • Low Dropout: With a very low dropout voltage, the TPS76901SHKQ can maintain a regulated output even when the supply voltage is very close to the output voltage, making it highly efficient for battery-powered applications.
  • Low Quiescent Current: The device features a low quiescent current of typically 28µA in light load situations, which significantly extends battery life in portable devices.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive temperature and current conditions.
  • Wide Operating Temperature Range: The TPS76901SHKQ can operate over a broad temperature range from –40°C to 125°C, accommodating a variety of environments and applications.

Applications

The TPS76901SHKQ is versatile and can be used in multiple applications. It is particularly suited for:

  • Battery-powered equipment
  • Portable and handheld devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Analog and digital sensor systems

Package and Availability

The device comes in a compact SOT-23 package, which is space-efficient, making it suitable for space-constrained applications. The TPS76901SHKQ is part of Texas Instruments' extensive range of power management solutions and is widely available through various distributors and the TI store.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their customer support for further assistance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess