EN
  • EN
  • DE

TPS77012DBVRG4

Part No TPS77012DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Single Output LDO, 50mA, Fixed(1.2V), Low Quiescent Current 5-SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package SOT-23-5
Dropout Voltage 35 mV
Input Bias Current 17 µA
Lead Free Contains Lead
Max Input Voltage 10 V
Maximum Operating Temperature 125 °C
Max Output Current 50 mA
Max Output Voltage 1.2 V
Max Power Dissipation 555 mW
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 1.2 V
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Output Current 50 mA
Output Type Fixed
Output Voltage 1.224 V
Output Voltage Accuracy 3 %
Packaging Tape and Reel
Polarity Positive
Power Dissipation 555 mW
Quiescent Current 20 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101097-TPS77012DBVRG4
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS77012DBVRG4 CAD Model

Description

Product Overview: TPS77012DBVRG4 from Texas Instruments

The TPS77012DBVRG4 is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is specifically engineered to provide a stable and reliable power supply for sensitive electronic devices, making it an ideal choice for a wide range of applications, including portable and battery-powered equipment.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 1.2V, which is suitable for powering advanced microcontrollers and digital circuits that require precise voltage levels for optimal performance.
  • High Accuracy: With an impressive output voltage accuracy of ±1%, the TPS77012DBVRG4 ensures that the connected components receive a consistent power supply without significant deviation, which is critical for sensitive applications.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the input voltage is very close to the output voltage, making it highly efficient in battery-operated devices where maximizing battery life is crucial.
  • Low Quiescent Current: It features a very low quiescent current of 17µA typical, which reduces power consumption when in standby mode, further extending battery life in portable applications.
  • Thermal and Overcurrent Protection: The TPS77012DBVRG4 is equipped with built-in thermal shutdown and overcurrent protection features that safeguard the device and the connected components from potential damage due to overheating or excessive current draw.
  • Small Form Factor: Packaged in a small 5-pin SOT-23 (DBV) package, the device occupies minimal board space, making it an excellent choice for space-constrained applications.

Applications

The TPS77012DBVRG4 is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Handheld instruments
  • Portable medical equipment
  • Smartphones and PDAs
  • Wireless communication systems

With its high accuracy, low power consumption, and compact size, the TPS77012DBVRG4 from Texas Instruments stands out as an exemplary LDO voltage regulator for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7738 $52.8332
33+ $3.0965 $102.1845
51+ $2.9997 $152.9847
69+ $2.9030 $200.3070
90+ $2.8062 $252.5580
120+ $2.5159 $301.9080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,021 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess