EN
  • EN
  • DE

MAX2606EUT+T

Part No MAX2606EUT+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC IF VCO W/DIFF-OUT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose VCO
Frequency 70MHz to 150MHz
RF Type Cellular, GPS, ISM
Secondary Attributes Differential Output
Case / Package SOT-23-6
Win Source Part Number 021370-MAX2606EUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX2606EUT+T CAD Model

Description

Maxim Integrated MAX2606EUT+T VCO (Voltage-Controlled Oscillator)

The MAX2606EUT+T from Maxim Integrated is a compact, high-performance voltage-controlled oscillator designed for use in a variety of RF and wireless applications. This integrated circuit is part of Maxim's family of monolithic oscillators that provide a high-frequency output signal that can be adjusted over a specified frequency range by varying the input voltage. The device is particularly well-suited for portable communication devices, due to its small form factor and low power consumption.

The MAX2606EUT+T operates within a frequency range of 45MHz to 650MHz, making it versatile for a wide array of applications, including but not limited to, mobile phones, wireless communication systems, and RF transceivers. One of the key features of this VCO is its integrated varactor and feedback capacitors, which minimize the need for external components and simplify the overall design process for engineers.

With a 5.5V maximum supply voltage and a typical phase noise of -116dBc/Hz at 100kHz offset, this VCO provides a stable and precise frequency source. The device also boasts a low-noise figure, which is crucial for maintaining signal integrity in sensitive RF applications. The MAX2606EUT+T is available in a small SOT23-6 package, which is ideal for space-constrained applications.

Additionally, the MAX2606EUT+T features a linear tuning characteristic, which ensures consistent performance over the entire voltage-controlled frequency range. This characteristic is particularly important for applications that require a stable and reliable VCO performance under varying environmental conditions and throughout the lifespan of the product.

The ease of integration and robust performance of the MAX2606EUT+T make it an excellent choice for designers looking to add a reliable VCO into their RF designs. Maxim Integrated's commitment to quality and performance ensures that this component will meet the stringent requirements of modern wireless communication systems.

For detailed specifications, application circuits, and further information, engineers and designers are encouraged to consult the MAX2606EUT+T datasheet available on Maxim Integrated's website or through authorized distributors.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6782 $50.8650
180+ $0.5565 $100.1700
280+ $0.5391 $150.9480
385+ $0.5217 $200.8545
500+ $0.5044 $252.2000
665+ $0.4522 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess