EN
  • EN
  • DE

TPS70148PWPR

Part No TPS70148PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/1.5V 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 1.5V
Dropout Voltage-Max 0.28V @ 500mA, -
Output Current 500mA, 250mA
Operating Supply Current 190μA to 230μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 1.5V
Voltage - Dropout (Typical) 0.17V @ 500mA, -
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 107388-TPS70148PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70148PWPR CAD Model

Description

Product Overview: TPS70148PWPR

The TPS70148PWPR is a high-performance, dual-output, low-dropout (LDO) voltage regulator from Texas Instruments, designed to cater to the power management needs of a wide variety of applications. This advanced semiconductor device is crafted to provide a stable and reliable power supply, ensuring the optimal functioning of sensitive electronic circuits.

Key Features

  • Dual-Output Voltage: The TPS70148PWPR provides two independent output voltages, which can be adjusted to meet the specific requirements of the application. This flexibility makes it suitable for powering multiple components with different voltage needs within a single system.
  • Low Dropout: With its low-dropout feature, the regulator operates efficiently even when the input-to-output voltage differential is minimal, enhancing the overall power efficiency of the system and extending battery life in portable applications.
  • High Accuracy: The output voltage accuracy of the TPS70148PWPR is within ±2%, ensuring a stable power supply that is critical for the performance of precision electronic components.
  • Thermal Protection: The device includes built-in thermal protection, which safeguards the regulator and the system from potential damage due to overheating.
  • Fast Transient Response: The TPS70148PWPR is designed to have a fast transient response, which helps in maintaining output voltage stability during rapid changes in load, such as when a processor switches between active and standby modes.

Applications

The TPS70148PWPR is well-suited for a variety of applications that require a reliable and efficient power supply. It is particularly useful in:

  • Portable Devices
  • Digital Signal Processors (DSPs)
  • Microprocessors and Microcontrollers
  • FPGAs and ASICs
  • Wireless Infrastructure
  • Networking Equipment

Package and Availability

The TPS70148PWPR comes in a thermally enhanced 20-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™. This package is designed for improved thermal performance and occupies minimal board space, making it an excellent choice for space-constrained applications. Check with Texas Instruments or authorized distributors for availability and bulk pricing options.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9754 $65.9262
6+ $18.0311 $108.1866
9+ $17.4676 $157.2084
12+ $16.9041 $202.8492
16+ $16.3407 $261.4512
21+ $14.6503 $307.6563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess