EN
  • EN
  • DE

MAX9255ETI+

Part No MAX9255ETI+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707311-MAX9255ETI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9255ETI+ CAD Model

Description

The MAX9255ETI+ from Maxim Integrated is a state-of-the-art serializer equipped with high-speed Gigabit Multimedia Serial Link (GMSL) technology, designed to provide a reliable and efficient interface for automotive video applications. This advanced component is tailored for the swift transmission of high-resolution video and control data over a single coaxial cable or differential pair, making it an ideal solution for in-vehicle infotainment systems, advanced driver assistance systems (ADAS), and other applications requiring robust data communication in challenging environments.

Key Features

  • High-Speed Data Transfer: The MAX9255ETI+ enables high-speed serial data transmission up to 1.5Gbps, ensuring rapid and seamless video data transfer.
  • Reduced Cabling Requirements: With the ability to transmit over a single cable, this serializer helps reduce the complexity and weight of wiring harnesses, contributing to overall vehicle weight reduction and cost savings.
  • Robust Error Detection: It includes built-in mechanisms for error detection and correction, enhancing data integrity and system reliability in the presence of electromagnetic interference (EMI) often found in automotive environments.
  • Programmable Spread Spectrum: The inclusion of a programmable spread spectrum on the serial output helps minimize EMI, further ensuring signal integrity and compliance with automotive EMI requirements.

Technical Specifications

  • Package: The MAX9255ETI+ comes in a compact 28-pin TQFN package, suitable for space-constrained applications.
  • Temperature Range: It operates over the extended automotive temperature range of -40°C to +105°C, guaranteeing performance under extreme conditions.
  • Compatibility: This device is designed to interoperate with Maxim's deserializers, providing a complete solution for digital video transmission systems.

The MAX9255ETI+ represents Maxim Integrated's commitment to delivering high-performance, reliable solutions for the automotive industry. Its advanced features and capabilities make it an excellent choice for manufacturers seeking to enhance the capabilities of their automotive systems with high-speed, dependable data communication.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess