EN
  • EN
  • DE

TPS2205IDFR

Part No TPS2205IDFR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA PWR I/F SWITCH 30-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 103 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-SSOP
Win Source Part Number 141783-TPS2205IDFR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2205IDFR CAD Model

Description

Introducing the TPS2205IDFR from Texas Instruments

The TPS2205IDFR is a state-of-the-art power management integrated circuit (IC) from the renowned manufacturer, Texas Instruments. This sophisticated device is designed to cater to the demanding requirements of dual-slot PC Card power interface switches. It's a perfect solution for applications that require efficient power distribution and management for PC Card slots in portable electronics such as laptops, notebooks, and other compact computing devices.

The TPS2205IDFR is built with the latest technology to provide a reliable and robust power management solution. It comes in a 30-pin HTSSOP (Thin Shrink Small Outline Package) that offers a compact footprint, ensuring it can fit into space-constrained applications without compromising on performance. The device operates over an industrial temperature range, making it suitable for a wide variety of environments and applications.

One of the key features of the TPS2205IDFR is its ability to independently control the power distribution to two PC Card slots. This dual-slot configuration allows for greater flexibility and efficiency in managing power resources. The IC also includes built-in short-circuit and thermal protection, which safeguards the system from potential damage caused by overcurrent or excessive heat conditions. Additionally, the device provides under-voltage lockout (UVLO), ensuring that the power is only enabled when the supply voltage is within an acceptable range.

The TPS2205IDFR boasts a high level of integration, which reduces the need for external components, simplifying the design and reducing the overall bill of materials for the end product. Its advanced features include programmable current limiting, which allows designers to set the maximum current that can be drawn from each slot, protecting the system and enhancing its reliability.

With its combination of dual-slot power management, protection features, and programmable current limiting, the TPS2205IDFR from Texas Instruments is an excellent choice for designers looking to implement an efficient and reliable power management system for PC Card applications. Its compact size, industrial temperature range, and robust feature set make it a versatile and essential component for portable computing devices.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess