EN
  • EN
  • DE

TPS77501MPWPREP

Part No TPS77501MPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.5V
Output Current 500mA
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1113275-TPS77501MPWPREP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian TPS77501MPWPREP CAD Model

Description

Introducing the TPS77501MPWPREP from Texas Instruments

The TPS77501MPWPREP is a highly reliable voltage regulator designed by Texas Instruments, a leader in the semiconductor industry. This component is part of Texas Instruments' extensive range of power management integrated circuits, which are renowned for their performance, efficiency, and durability. The TPS77501MPWPREP is specifically engineered to meet the rigorous demands of a broad array of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • High Output Accuracy: The TPS77501MPWPREP boasts a high output accuracy, which is crucial for delivering a stable and precise voltage to sensitive electronic components.
  • Fast Transient Response: This regulator responds quickly to changes in load, ensuring that the output voltage remains stable even under dynamic conditions.
  • Low Dropout: With its low dropout feature, the TPS77501MPWPREP can maintain regulation even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered applications.
  • Programmable Soft-Start: The device includes a programmable soft-start function that minimizes inrush current at startup, which can be critical for preventing system instability.
  • Power Good Output: A built-in 'power good' output signals when the regulator's output is stable and within its operational range, providing an additional layer of system reliability.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown protection, which prevents damage from overheating by automatically shutting down the regulator if the internal temperature exceeds a safe threshold.

Applications

The versatile nature of the TPS77501MPWPREP makes it suitable for a wide range of applications. Its robust design is ideal for use in:

  • Automotive systems, including infotainment and ADAS (Advanced Driver-Assistance Systems)
  • Industrial control systems, such as PLCs (Programmable Logic Controllers)
  • Telecommunication equipment, including routers and switches
  • Portable electronics that require efficient power management

Quality and Reliability

The TPS77501MPWPREP is manufactured to meet the high standards of quality and reliability that Texas Instruments is known for. It is designed to withstand harsh environments and is rigorously tested to ensure it meets the Enhanced Product (EP) standards, suitable for mission-critical applications where performance and uptime are paramount.

For engineers and designers looking for a dependable voltage regulator that can deliver consistent performance, the TPS77501MPWPREP from Texas Instruments is an excellent choice that combines innovation with reliability.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9257 $73.8514
4+ $30.2980 $121.1920
6+ $29.3512 $176.1072
8+ $28.4044 $227.2352
10+ $27.4576 $274.5760
13+ $24.6172 $320.0236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess