EN
  • EN
  • DE

TPS77501PWP

Part No TPS77501PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN POS ADJ 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 5.5V
Output Current 500mA
Current - Quiescent (Iq) 125μA
PSRR 60dB (100Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS77501
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1273511-TPS77501PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77501PWP CAD Model

Description

Product Overview: Texas Instruments TPS77501PWP

The TPS77501PWP is a high-performance, fast-transient response, low-dropout regulator designed by Texas Instruments to cater to a wide array of power management requirements. This regulator is particularly suitable for applications requiring a high output current of up to 500 mA while maintaining a low dropout voltage and excellent regulation characteristics.

Key Features

  • Output Voltage Range: The device offers a programmable output voltage range from 1.5 V to 5.5 V, which can be set using an external resistor divider. This flexibility allows the TPS77501PWP to be used in multiple applications with varying voltage requirements.
  • Low Dropout: With a typical dropout voltage of just 260 mV at full load, this LDO ensures efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered devices.
  • Fast Transient Response: The regulator is designed to respond quickly to changes in load, making it ideal for applications with rapidly varying power demands, such as microprocessors and digital signal processors.
  • Power Good Output: A 'power good' (PG) output signal is provided, which indicates when the output voltage is within its nominal range. This feature is useful for power sequencing and monitoring the health of the power supply.
  • Thermal Shutdown and Overcurrent Protection: The TPS77501PWP incorporates safety features including thermal shutdown and overcurrent protection, enhancing the reliability and longevity of both the regulator and the system it powers.

Package and Reliability

The TPS77501PWP is available in a 20-pin HTSSOP (PWP) package with PowerPAD™, which is designed to enhance thermal performance. The package's small footprint makes it suitable for space-constrained applications while still providing robust power management.

Applications

Thanks to its versatile features, the TPS77501PWP can be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Microprocessor/microcontroller or FPGA power supplies
  • Post-regulation for switching supplies
  • Industrial and automotive applications

With its combination of flexibility, performance, and reliability, the TPS77501PWP from Texas Instruments stands out as a solid choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6943 $51.1917
46+ $2.2107 $101.6922
71+ $2.1416 $152.0536
97+ $2.0725 $201.0325
125+ $2.0034 $250.4250
168+ $1.7962 $301.7616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess