EN
  • EN
  • DE

TPS77615D

Part No TPS77615D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 1.5V 500MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.5V
Output Current 500mA
Current - Quiescent (Iq) 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS77615
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1273521-TPS77615D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77615D CAD Model

Description

Overview of Texas Instruments TPS77615D Regulator

The Texas Instruments TPS77615D is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage with a high degree of accuracy. This component is ideal for a wide range of applications, including but not limited to portable devices, microcontrollers, and other digital and analog electronic systems that require a stable power supply.

Key Features

  • Output Voltage: The TPS77615D provides a fixed output voltage of 1.5V, which is suitable for powering sensitive electronic circuits that require a precise voltage level.
  • High Accuracy: This regulator offers an impressive 2% overall accuracy (line, load, and temperature), ensuring reliable performance under various operating conditions.
  • Low Dropout: The low dropout voltage allows the TPS77615D to continue providing a stable output even when the input-to-output differential is minimal, making it extremely efficient in battery-powered applications.
  • Current Capability: It is capable of delivering up to 500 mA of continuous output current, which is sufficient for a broad range of electronic devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and the application from damage due to excessive temperature.
  • Overcurrent Protection: Overcurrent protection is also integrated, preventing damage to the regulator in the event of output current overload.

Applications

The TPS77615D is a versatile component that can be used in various applications, such as:

  • Power management for DSPs and microcontrollers
  • Portable and battery-powered equipment
  • Consumer electronics
  • Analog and digital sensor systems
  • Telecommunications infrastructure

Package and Quality

The TPS77615D comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this regulator is no exception, adhering to high manufacturing standards to ensure durability and long-term reliability.

Conclusion

With its combination of accuracy, efficiency, and protection features, the TPS77615D from Texas Instruments stands out as an excellent choice for designers looking to incorporate a reliable power solution into their electronic systems. Its wide application range and robust design make it a versatile component for a multitude of electronic projects.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2469 $51.6787
55+ $1.8436 $101.3980
84+ $1.7860 $150.0240
116+ $1.7284 $200.4944
150+ $1.6708 $250.6200
201+ $1.4980 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 779 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess