EN
  • EN
  • DE

TPS77625DR

Part No TPS77625DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 500mA
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 122159-TPS77625DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS77625DR CAD Model

Description

Product Overview: Texas Instruments TPS77625DR

The Texas Instruments TPS77625DR is a highly reliable, fixed-output voltage regulator designed to deliver outstanding performance for a wide range of applications. This efficient component is part of TI's TPS776xx family of low-dropout (LDO) regulators, which are known for their low noise, high accuracy, and ease of use.

Key Features

  • Output Voltage: The TPS77625DR provides a fixed output voltage of 2.5V, which is ideal for logic ICs and microprocessors that require a stable power supply.
  • High Output Current: It is capable of delivering up to 500mA of output current, making it suitable for both high-power and low-power devices.
  • Low Dropout Voltage: With a low dropout voltage, this regulator ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall system efficiency.
  • Excellent Transient Response: The TPS77625DR is designed to have a fast transient response, which is crucial for maintaining voltage stability during sudden changes in load.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, ensuring safe operation and longevity.
  • Overcurrent Protection: It also includes overcurrent protection to safeguard the regulator and the load from damage due to excessive current.

Applications

The TPS77625DR is suitable for a diverse range of applications, including:

  • Portable electronics
  • Wireless communication devices
  • Microcontrollers and digital signal processors
  • Power management for peripherals and add-on cards

Package and Quality

Encased in an 8-pin SOIC package, the TPS77625DR is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards. Texas Instruments' commitment to quality ensures that this product meets rigorous industry standards for performance and reliability.

Conclusion

With its robust feature set and dependable performance, the Texas Instruments TPS77625DR LDO voltage regulator is an excellent choice for designers looking to enhance the power management capabilities of their electronic systems. Its combination of high accuracy, low noise, and protective features makes it a versatile and secure solution for a multitude of applications.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4537 $51.5277
50+ $2.0133 $100.6650
77+ $1.9503 $150.1731
106+ $1.8874 $200.0644
138+ $1.8245 $251.7810
184+ $1.6358 $300.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,223 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess