EN
  • EN
  • DE

MAX709RCSA-T

Part No MAX709RCSA-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 312045-MAX709RCSA-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX709RCSA-T CAD Model

Description

Maxim Integrated's MAX709RCSA-T: A Comprehensive Power-Supply Supervisor

The MAX709RCSA-T from Maxim Integrated is a sophisticated power-supply supervisor designed to enhance the reliability and operational stability of electronic systems. This integrated circuit (IC) is engineered to monitor power supply voltages, ensuring that your system operates within safe parameters. It is a crucial component for applications that require a high degree of precision and protection against voltage irregularities.

The MAX709RCSA-T offers a range of features that make it an essential part of any power management system. One of its key functions is the reset output, which provides a clean and well-defined signal to reset microprocessors and microcontrollers when the supply voltage drops below a predetermined threshold. This reset signal helps prevent system malfunctions and data corruption by ensuring that the processors restart with a clean slate once the supply voltage returns to a stable level.

Additionally, the device features a manual reset input, allowing users to trigger a system reset manually. This capability is invaluable for maintenance or in situations where a system reboot is necessary without a power supply fluctuation. The MAX709RCSA-T also incorporates a watchdog timer, which monitors the system's activity and initiates a reset if the system becomes unresponsive or hangs. This watchdog function is crucial for systems that cannot afford downtime or errors due to software glitches.

With its wide operating voltage range, the MAX709RCSA-T is versatile enough to be used in various applications, from consumer electronics to industrial control systems. The device is available in an 8-pin SO package, making it compact and easy to integrate into your designs. Moreover, its low power consumption ensures that it does not significantly impact the overall energy efficiency of your system.

The MAX709RCSA-T represents Maxim Integrated's commitment to providing robust and reliable power management solutions. Its combination of voltage monitoring, reset, and watchdog functionalities make it an indispensable tool for designers looking to safeguard their systems against power supply anomalies.

Overall, the MAX709RCSA-T is a testament to Maxim Integrated's expertise in creating ICs that enhance system reliability and protect against unexpected power events, making it a smart choice for any critical power management application.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess