EN
  • EN
  • DE

TPS53317ARGBT

Part No TPS53317ARGBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK SYNC 6A 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 4.5 V to 6.5 V
Number of Outputs 1
Output Voltage 0.45 V to 2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-VQFN (3.5x4)
Win Source Part Number 1111958-TPS53317ARGBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53317ARGBT CAD Model

Description

The TPS53317ARGBT from Texas Instruments is a high-efficiency, synchronous buck regulator designed for use in computing and consumer applications. This advanced power solution integrates a range of features to provide stable, efficient, and reliable power delivery for system components that require precise voltage regulation.

Key Features

  • Integrated MOSFETs: The TPS53317ARGBT incorporates both high-side and low-side MOSFETs, ensuring high efficiency and reducing external component count.
  • Adaptive On-Time Control: With its adaptive on-time D-CAP2™ control mode, the device provides a fast transient response, which is essential for maintaining voltage stability during sudden load changes.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 1MHz, allowing designers to optimize performance for specific applications.
  • High Efficiency: The regulator is optimized for high efficiency across a wide load range, making it an excellent choice for systems that prioritize energy conservation.
  • Output Voltage Range: It supports an output voltage range from 0.6V to 5.5V, which can be set by a precision reference voltage, catering to a variety of low-voltage power rails.

Applications

The versatility of the TPS53317ARGBT makes it suitable for a wide range of applications, including:

  • Desktop and Notebook PCs
  • Graphics Cards
  • Memory Power Supplies
  • Consumer Electronics
  • Networking and Telecommunication Equipment

Package and Reliability

The TPS53317ARGBT comes in a compact 16-pin VQFN (RGT) package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this regulator meets high-reliability standards, providing a dependable power solution for critical electronic systems.

Environmental Compliance

Adhering to environmental regulations, the TPS53317ARGBT is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305
Maxim Integrated
IC REG CONV LCD 1OUT SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097
Renesas Electronics America
IC REG IMVP8 NOTEBK 3OUT 40TQFN
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3718 $53.7180
23+ $4.4077 $101.3771
36+ $4.2699 $153.7164
49+ $4.1322 $202.4778
63+ $3.9944 $251.6472
84+ $3.5812 $300.8208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess