EN
  • EN
  • DE

LT1054IDW

Part No LT1054IDW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SWITCHED-CAPACITOR VOLTAGE CONVERTERS WITH REGULATORS | IC REG CHARG PUMP INV 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Ratiometric, Step-Up
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 3.5V (-Vin, 2Vin)
Maximum Output Voltage 26.4V
Output Current 100mA
Switching Frequency 25kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LT1054
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1204879-LT1054IDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1054IDW CAD Model

Description

The LT1054IDW is a versatile and high-performance switched-capacitor voltage converter designed and manufactured by Texas Instruments. This integrated circuit is engineered to provide reliable and efficient voltage inversion, doubling, division, or multiplication, making it an excellent choice for a wide array of applications that require a flexible power supply solution.

Key Features

  • Switched-Capacitor Technology: The LT1054IDW utilizes innovative switched-capacitor technology to perform efficient voltage conversions without the need for inductors, thereby reducing noise and simplifying the design.
  • Adjustable Output: It offers an adjustable output voltage, which can be set by the user with external resistors, providing design flexibility for a variety of applications.
  • High Output Current: This device is capable of delivering up to 100mA of output current, making it suitable for powering a range of devices and circuits.
  • Low Power Consumption: With its low quiescent current, the LT1054IDW is an energy-efficient solution for battery-powered devices.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures that the device is protected from overheating, thus enhancing its reliability and longevity.

Applications

The LT1054IDW is ideal for a variety of applications, including:

  • Portable Devices
  • Medical Instruments
  • Operational Amplifier Power Supplies
  • Memory Backup Systems
  • Handheld Instruments

Package and Availability

The Texas Instruments LT1054IDW is available in a SOIC-16 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, making it reliable across a wide range of environmental conditions.

With its robust feature set and Texas Instruments' reputation for quality, the LT1054IDW is an excellent choice for designers and engineers looking to implement a versatile and dependable voltage conversion solution in their electronic projects.

You May Also Be Interested in

Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3334 $50.6672
20+ $5.1966 $103.9320
30+ $5.0342 $151.0260
42+ $4.8718 $204.6156
54+ $4.7095 $254.3130
72+ $4.2223 $304.0056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 434 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess