EN
  • EN
  • DE

TPS77718DR

Part No TPS77718DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.75A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 750mA
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 129712-TPS77718DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS77718DR CAD Model

Description

Overview of Texas Instruments TPS77718DR

The Texas Instruments TPS77718DR is a highly efficient, fast-response, low-dropout linear regulator designed to provide a fixed output voltage of 1.8V. This device is part of the TPS777xx family and is capable of delivering a continuous output current of up to 750 mA. It is an ideal choice for a wide range of applications, including but not limited to, DSP and microcontroller power supplies, and post-regulation for switching supplies.

Key Features

  • Output Voltage: The TPS77718DR provides a stable 1.8V output, which is critical for powering sensitive digital circuits that require precise voltage levels for optimal performance.
  • High Output Current: With the ability to supply up to 750 mA of output current, this regulator can power a variety of components without the need for an additional heat sink under normal conditions.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to continue to provide a stable output even when the input-to-output voltage differential is minimal, making it highly efficient for battery-powered applications.
  • Fast Transient Response: The TPS77718DR offers a fast transient response, which is essential for maintaining voltage stability during sudden changes in load, such as when a microprocessor enters and exits low-power modes.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, preventing damage due to overheating.
  • Overcurrent Protection: The regulator includes overcurrent protection which safeguards the device and the load from damage in the event of a short circuit or excessive power draw.

Package and Availability

The TPS77718DR is offered in an 8-pin SOIC package, which is widely used and suitable for automated assembly processes. This package is also known for its small footprint and low profile, making it an excellent choice for space-constrained applications.

Applications

Due to its robust feature set and versatile performance characteristics, the TPS77718DR is suitable for a variety of applications, including enterprise solutions, portable devices, networking equipment, and other digital systems that require a reliable and efficient power supply. Its performance and package design make it an excellent choice for both new designs and as a drop-in replacement for existing systems in need of an upgrade to power regulation capabilities.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0648 $54.5832
21+ $4.9763 $104.5023
32+ $4.8208 $154.2656
43+ $4.6653 $200.6079
56+ $4.5098 $252.5488
75+ $4.0432 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess