EN
  • EN
  • DE

TPS780270200DDCT

Part No TPS780270200DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.7V/2V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-THIN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name TPS780
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-32564-6, 296-32564-2, TPS780270200DDCTG4, 296-32564-1, TPS780270200DDCTG4-ND, TPS780270200DDCT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900987-TPS780270200DDCT
Ultra Librarian 3D Model Ultra Librarian TPS780270200DDCT CAD Model

Description

The TPS780270200DDCT is a state-of-the-art low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments. Designed for applications requiring ultra-low power consumption and a high degree of accuracy, this LDO is an ideal solution for battery-powered devices, portable electronics, and other energy-sensitive applications.

With an input voltage range of 2.0V to 5.5V, the TPS780270200DDCT provides a stable output voltage of 2.7V, which is crucial for maintaining the reliability and performance of sensitive electronic circuits. The device's low dropout voltage ensures efficient operation even when the supply voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.

The TPS780270200DDCT boasts an impressive low quiescent current of typically 500nA, which significantly extends battery life by minimizing the power drawn when the device is in standby mode. This feature, combined with the low dropout voltage, makes the TPS780270200DDCT an excellent choice for energy-critical designs such as wearable technology, medical devices, and wireless sensors.

This LDO regulator also incorporates a host of protective features to ensure the longevity and stability of your electronic designs. These include thermal shutdown, overcurrent protection, and under-voltage lockout, which safeguard the device and connected components from damage due to abnormal operating conditions.

The TPS780270200DDCT comes in a compact, 5-pin SOT-23 package, which is highly valued in space-constrained applications. Its small footprint allows for high-density PCB layouts, providing designers with greater flexibility in their circuit designs.

In summary, the TPS780270200DDCT from Texas Instruments is a high-performance, ultra-low-power LDO voltage regulator that delivers precision, efficiency, and reliability. Whether you're developing the next generation of portable electronics or looking to optimize your current design, this LDO is an excellent choice to power your innovation.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7072 $53.0400
175+ $0.5803 $101.5525
270+ $0.5622 $151.7940
370+ $0.5440 $201.2800
480+ $0.5259 $252.4320
640+ $0.4715 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,230 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess