EN
  • EN
  • DE

TPS780330220DRVRG4

Part No TPS780330220DRVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150mA, Low-Dropout Regulator, Ultralow-Power, IQ 500nA with Pin-Selectable, Dual-Level Output Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840991-TPS780330220DRVRG4
Ultra Librarian 3D Model Ultra Librarian TPS780330220DRVRG4 CAD Model

Description

Product Overview: TPS780330220DRVRG4 from Texas Instruments

The TPS780330220DRVRG4 is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments, designed to deliver a stable and reliable power supply in a wide range of applications. This versatile component is ideal for sensitive electronics requiring a steady voltage, such as RF and analog circuits, microcontrollers, and portable devices.

With an input voltage range of 2.7V to 5.5V, the TPS780330220DRVRG4 is capable of providing an output voltage of 3.3V, which is a common requirement for many digital and analog circuits. The device also features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, making it a suitable choice for battery-powered applications where maximizing battery life is crucial.

One of the key features of the TPS780330220DRVRG4 is its ultra-low quiescent current, typically just 500 nA, which significantly reduces power consumption when the device is in idle mode. This characteristic is particularly beneficial for portable and battery-operated devices where power efficiency is paramount.

The TPS780330220DRVRG4 comes in a compact 6-pin SON package (DRVR), which allows for space-saving on the PCB and is easy to integrate into a variety of designs. Additionally, it is equipped with several safety features, including over-current protection and thermal shutdown, which safeguard the device and the system from potential damage due to abnormal operating conditions.

Moreover, the device's fixed output voltage eliminates the need for external resistors, simplifying the design and reducing the bill of materials. The TPS780330220DRVRG4 also boasts excellent load and line transient response, ensuring a stable output even with rapid changes in load or input voltage.

In summary, the TPS780330220DRVRG4 from Texas Instruments is a reliable and efficient LDO voltage regulator that offers a great solution for applications requiring low power consumption, a stable voltage supply, and compact design. Its robust feature set and ease of use make it an excellent choice for engineers and designers seeking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5065 $50.6500
215+ $0.4745 $102.0175
330+ $0.4585 $151.3050
470+ $0.4264 $200.4080
610+ $0.4104 $250.3440
765+ $0.3944 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,080 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess