The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS78342DDCR

Part No TPS78342DDCR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TPS783xx 500-nA IQ, 150-mA, Ultralow Quiescent Current Low-Dropout Linear Regulator | IC REG LINEAR 4.2V 150MA SOT23-5
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.9419 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
40+
$1.2720
$50.880
100+
$1.0440
$104.400
150+
$1.0110
$151.650
205+
$0.9790
$200.695
265+
$0.9460
$250.690
355+
$0.8480
$301.040
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,318 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 4.2V
Maximum Dropout Voltage 0.25V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 800nA
Maximum Supply Current 8μA
PSRR 40dB ~ 15dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273562-TPS78342DDCR
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited

Description

Product Overview: TPS78342DDCR by Texas Instruments

The TPS78342DDCR is a high-performance, low-dropout linear regulator (LDO) brought to you by Texas Instruments, a leader in semiconductor solutions. This compact and efficient LDO is designed to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications.

Key Features

  • Output Voltage: The TPS78342DDCR provides a fixed output voltage of 4.2V, which is suitable for a variety of low-voltage operations in electronic circuits.
  • High Accuracy: This LDO boasts an excellent load and line regulation, ensuring a consistent output even under varying input conditions and load demands.
  • Low Dropout: With a low dropout voltage, the TPS78342DDCR can maintain output regulation even when the input-to-output differential is minimal, enhancing the efficiency of the system.
  • Low Quiescent Current: It features a low quiescent current, which reduces power consumption when in standby mode, making it suitable for battery-powered applications.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects the circuit from overheating, ensuring reliable operation over a range of temperatures.
  • Overcurrent Protection: Built-in overcurrent protection guards the device and the load from damage in the event of a fault condition.

Applications

The TPS78342DDCR is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Medical devices
  • Power supply for sensors and microcontrollers
  • Consumer electronics

Package and Quality

The Texas Instruments TPS78342DDCR comes in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

For designers seeking a reliable and precise voltage regulator, the TPS78342DDCR from Texas Instruments offers an optimal solution. Its combination of high accuracy, low dropout, and robust protection features make it an excellent choice for ensuring stable power supply in a wide array of electronic devices.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.