EN
  • EN
  • DE

TPS78342DDCT

Part No TPS78342DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.2V 150MA SOT23-5 / TPS783xx 500-nA IQ, 150-mA, Ultralow Quiescent Current Low-Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 4.2V
Maximum Dropout Voltage 0.25V at 150mA
Current - Output 150mA
Current - Quiescent (Iq) 800nA
Current - Supply (Maximum) 8μA
PSRR 40dB ~ 15dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811138-TPS78342DDCT
Ultra Librarian 3D Model Ultra Librarian TPS78342DDCT CAD Model

Description

The TPS78342DDCT is a high-performance, low-dropout linear regulator (LDO) brought to you by Texas Instruments, a leader in semiconductor solutions. Designed to meet the needs of a wide range of applications, this compact and efficient LDO is ideal for portable and battery-powered devices where energy efficiency is paramount.

Key Features

  • Output Voltage: The TPS78342DDCT provides a fixed output voltage of 4.2V, which is suitable for powering sensitive analog and digital circuits.
  • High Accuracy: This LDO offers a high accuracy of 2%, ensuring reliable and consistent performance for critical applications.
  • Low Dropout: With a low dropout voltage, the TPS78342DDCT can maintain regulation with a minimal difference between the input and output voltages, making it highly efficient in battery-operated devices.
  • Low Quiescent Current: The device features a low quiescent current of only 1 µA in shutdown mode, contributing to extended battery life in portable applications.
  • Thermal Protection: It includes built-in thermal shutdown and overcurrent protection, safeguarding the device and connected components from potential damage due to overheating or excessive current draw.

Applications

The versatility of the TPS78342DDCT allows it to be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices
  • Handheld GPS Units
  • Medical Equipment

Package and Availability

The TPS78342DDCT comes in a compact SOT-23 package, which is highly favored for space-constrained applications. It is available for purchase through Texas Instruments' official distributors and online store, ensuring easy access to engineers and product developers worldwide.

Conclusion

With its high accuracy, low dropout voltage, and low quiescent current, the TPS78342DDCT from Texas Instruments stands out as an exemplary power management solution for a multitude of electronic devices. Its robust protection features and compact form factor make it a reliable and space-efficient choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9360 $51.4800
135+ $0.7680 $103.6800
205+ $0.7440 $152.5200
280+ $0.7200 $201.6000
360+ $0.6960 $250.5600
485+ $0.6240 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess