EN
  • EN
  • DE

TPS78401QWDRBRQ1

Part No TPS78401QWDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 300MA 8SON / Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 5.5V
Current - Output 300mA
Current - Quiescent (Iq) 40 µA
PSRR 60dB ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS78401QWDRBRQ1CT,296-TPS78401QWDRBRQ1DKR,296-TPS78401QWDRBRQ1TR
Standard Package 3,000
Win Source Part Number 970436-TPS78401QWDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS78401QWDRBRQ1 CAD Model

Description

Product Overview: TPS78401QWDRBRQ1 from Texas Instruments

The TPS78401QWDRBRQ1 is a robust automotive-grade voltage regulator integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This IC is specifically tailored for the demanding requirements of the automotive industry, providing a stable and reliable power supply to sensitive electronic components within vehicles.

Key Features:

  • Output Voltage Accuracy: The TPS78401QWDRBRQ1 offers a high level of output voltage accuracy, ensuring that the connected electronic devices receive a consistent voltage supply, which is critical for maintaining optimal performance.
  • Low Dropout (LDO) Voltage Regulator: As an LDO voltage regulator, it can maintain output voltage regulation with a minimal difference between the input and output voltages, making it highly efficient in systems with a small voltage overhead.
  • Wide Operating Temperature Range: This device is designed to operate effectively across a broad temperature range, making it suitable for various automotive environments that can experience extreme conditions.
  • Thermal Shutdown Protection: The TPS78401QWDRBRQ1 includes thermal shutdown protection to prevent damage from overheating, enhancing the durability and reliability of the IC.
  • Overcurrent Protection: It also features overcurrent protection, safeguarding the regulator and connected components from potential damage due to excessive current flow.

Applications:

The TPS78401QWDRBRQ1 is ideal for use in a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Instrument Clusters
  • Body Control Modules
  • Telematics

Quality and Reliability:

As a product designed for the automotive sector, the TPS78401QWDRBRQ1 meets stringent quality and reliability standards. It is AEC-Q100 qualified, which is a critical requirement for automotive integrated circuits, indicating that it has passed rigorous testing for reliable operation in automotive applications.

Package and Availability:

The TPS78401QWDRBRQ1 is available in a compact, surface-mount package, which allows for efficient use of space on printed circuit boards (PCBs). For detailed specifications, pricing, and availability, customers should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5598 $50.3820
220+ $0.4594 $101.0680
340+ $0.4450 $151.3000
465+ $0.4307 $200.2755
605+ $0.4163 $251.8615
805+ $0.3732 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess