EN
  • EN
  • DE

TPS78511QKVURQ1

Part No TPS78511QKVURQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description AUTOMOTIVE, 1-A, HIGH-ACCURACY, / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.1V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.915V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 40 µA
PSRR 60dB ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package TO-252-5
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354396-TPS78511QKVURQ1
Ultra Librarian 3D Model Ultra Librarian TPS78511QKVURQ1 CAD Model

Description

Product Overview: TPS78511QKVURQ1 from Texas Instruments

The TPS78511QKVURQ1 is a highly reliable automotive-grade voltage regulator IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to meet the rigorous standards of the automotive industry, ensuring optimal performance in a variety of vehicular applications.

Key Features

  • Output Voltage: The TPS78511QKVURQ1 provides a fixed output voltage of 1.1V, which is ideal for powering sensitive automotive electronics that require a stable and precise voltage supply.
  • Current Capability: With an output current capacity of up to 1.5A, this voltage regulator can support a range of power-intensive applications, ensuring reliable operation even under heavy loads.
  • Low Dropout (LDO): As an LDO regulator, it offers the advantage of a low dropout voltage, which means it can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency and battery life in automotive systems.
  • Thermal Performance: The device is encapsulated in a compact QFN package that provides excellent thermal performance, ensuring the regulator operates within its temperature specifications even in the challenging thermal environments found in automotive applications.
  • Protection Features: It includes several protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the electronic systems from potential damage caused by abnormal operating conditions.

Applications

The TPS78511QKVURQ1 is suitable for a wide range of automotive applications where a reliable and efficient power supply is critical. These applications include infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other electronic control units (ECUs) that are integral to modern vehicles.

Quality and Reliability

As part of TI's commitment to quality, the TPS78511QKVURQ1 is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification. This ensures that the device performs reliably over its intended lifespan, even under the stress of continuous operation in a vehicle's harsh environment.

Overall, the TPS78511QKVURQ1 from Texas Instruments is an excellent choice for automotive designers looking for a robust, high-performance voltage regulator that can deliver precision, efficiency, and durability.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3907 $50.2047
51+ $1.9616 $100.0416
79+ $1.9003 $150.1237
109+ $1.8390 $200.4510
141+ $1.7777 $250.6557
189+ $1.5938 $301.2282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess