EN
  • EN
  • DE

TPS78625

Part No TPS78625
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ULTRALOW-NOISE, HIGH PSRR, FAST RF 1.5 A LOW-DROPOUT LINEAR REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1273570-TPS78625
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS78625 CAD Model

Description

The TPS78625 is a high-performance, low-dropout (LDO) voltage regulator from the reputable Texas Instruments, designed to cater to a wide array of power management requirements. With an impressive output voltage of 2.5V, this device ensures a stable and reliable power supply for sensitive electronic components.

Key Features

  • Output Voltage: The TPS78625 provides a fixed output voltage of 2.5V, which is ideal for logic circuits and other standard voltage applications.
  • High Current Capacity: It can deliver up to 1.5A of continuous output current, making it suitable for powering a variety of devices including microcontrollers, sensors, and RF circuits.
  • Low Dropout: The low dropout voltage allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, which is essential for battery-powered applications.
  • Stable with Low ESR Output Capacitors: The TPS78625 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, providing better transient response and noise reduction.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device against excessive current and overheating, ensuring long-term reliability and safety.
  • Adjustable Versions: In addition to the fixed output version, Texas Instruments also offers adjustable versions of the TPS786 series, allowing for a customizable output voltage to meet specific application needs.

Applications

The TPS78625 is versatile and can be used in various applications, including:

  • Portable electronics
  • Wireless communication systems
  • Power supplies for DSPs and microcontrollers
  • Post-regulation for switching supplies

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The TPS78625 is no exception, backed by comprehensive technical documentation, application notes, and a responsive support team to assist with design-in and troubleshooting.

For engineers and designers looking for a reliable power solution, the TPS78625 from Texas Instruments represents a blend of performance, versatility, and protection, making it an excellent choice for sophisticated electronic systems.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Panasonic
Lowest to $26.8133
STMicroelectronics
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Renesas Electronics America
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Atmel
Lowest to $8.5447
Altera
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess