EN
  • EN
  • DE

TPS78915DBVR

Part No TPS78915DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 100MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 100mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TPS78915
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS78915DBVRTR, -TPS78915DBVR-NDR, 296-8146-6, -TPS78915DBVRG4-NDR, -296-8146-1-ND, -296-8146-1, 296-TPS78915DBVRCT, -TPS78915DBVRG4, TPS78915DBVRG4, TPS78915DBVRG4-ND, 296-8146-2, 296-8146-1, 296-8146-6-ND, 296-8146-2-ND, 296-8146-1-ND, 296-TPS78915DBVRDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900992-TPS78915DBVR
Ultra Librarian 3D Model Ultra Librarian TPS78915DBVR CAD Model

Description

TPS78915DBVR: Voltage Regulator IC from Texas Instruments

The TPS78915DBVR is a high-quality, low-dropout (LDO) voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is engineered to provide a stable and reliable power supply for a wide range of applications, ensuring optimal performance of electronic devices.

Key Features:

  • Low-Dropout: The TPS78915DBVR features an impressive low dropout voltage, which enables it to continue regulating the output voltage even when the supply voltage is very close to the output voltage. This makes it highly efficient for systems with tight power budgets.
  • High Accuracy: This regulator offers a high accuracy of output voltage, ensuring that the connected components receive a stable and precise voltage for reliable operation.
  • Low Quiescent Current: It is designed with a low quiescent current, which significantly reduces the power consumption when the device is in standby mode, making it ideal for battery-powered applications.
  • Thermal and Overcurrent Protection: The TPS78915DBVR incorporates built-in thermal shutdown and overcurrent protection features, safeguarding the IC and connected components from potential damage due to excessive heat or current.
  • Adjustable Output: This regulator allows for adjustable output voltage, providing design flexibility to meet the specific requirements of various applications.

Applications:

The TPS78915DBVR is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Analog and digital sensor systems

Product Specifications:

  • Output Voltage: 1.5V
  • Dropout Voltage (Typical): 75mV at 100mA
  • Output Current: Up to 150mA
  • Package: SOT-23-5
  • Operating Temperature Range: -40°C to +125°C

With its compact SOT-23-5 package, the TPS78915DBVR is an excellent choice for space-constrained applications. Its robust design and high-performance characteristics make it a go-to voltage regulator for engineers and designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3810 $55.2400
90+ $1.1332 $101.9880
140+ $1.0978 $153.6920
190+ $1.0624 $201.8560
245+ $1.0269 $251.5905
330+ $0.9207 $303.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess