EN
  • EN
  • DE

TLV71128518DDSET

Part No TLV71128518DDSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V/1.8V 0.2A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.85V, 1.8V
Dropout Voltage-Max 0.22V @ 200mA
Output Current 200mA
Operating Supply Current 110μA
PSRR 80dB to 50dB (10Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 1109693-TLV71128518DDSET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV71128518DDSET CAD Model

Description

The TLV71128518DDSET from Texas Instruments is a high-performance, dual-output low-dropout regulator designed to deliver stable and reliable power to sensitive electronic circuits. This LDO regulator offers a fixed output voltage configuration with the first channel providing 2.85V and the second channel delivering 1.8V, making it an ideal choice for powering a wide range of microcontrollers, sensors, and other digital and analog ICs.

With its ultra-low dropout voltage, the TLV71128518DDSET ensures efficient operation even when the input voltage is very close to the output voltage, thereby maximizing battery life in portable applications. This feature, combined with a low quiescent current of typically 50µA per channel, makes it suitable for battery-operated devices where power efficiency is critical.

Each output of the TLV71128518DDSET is capable of delivering up to 150mA of continuous current, which is sufficient for most low-power applications. The device also includes built-in current limit and thermal shutdown features to protect against overcurrent and overheating conditions, ensuring the longevity and reliability of both the regulator and the system it powers.

The TLV71128518DDSET has been engineered with a high PSRR (Power Supply Rejection Ratio) which minimizes the effect of supply voltage variations on the output voltage, thus providing a stable and noise-free power supply. This makes it particularly suitable for RF and sensitive analog applications where power integrity is crucial.

For design flexibility, the TLV71128518DDSET comes in a compact, 8-pin SON (Small Outline No-lead) package, which is not only space-saving but also offers excellent thermal performance. The regulator is specified for operation over a wide temperature range of -40°C to +85°C, accommodating a broad spectrum of commercial and industrial applications.

Overall, the TLV71128518DDSET from Texas Instruments is a reliable and efficient solution for applications requiring dual regulated voltages with high performance and low power consumption.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess