EN
  • EN
  • DE

TPS79333DBVT

Part No TPS79333DBVT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708116-TPS79333DBVT
Series TPS series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS79333DBVT CAD Model

Description

The TPS79333DBVT from Texas Instruments is a high-performance, single-output LDO (Low-Dropout) voltage regulator designed for applications that demand low dropout voltage, fast transient response, and low quiescent current. This regulator features a fixed output voltage of 3.3V, which is suitable for a wide range of applications, including portable and battery-powered electronics.

Key Features

  • Low Dropout Voltage: The device provides excellent regulation with a very low dropout voltage, typically just 17mV at 200mA of load current, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Accuracy: The output voltage is accurate to within 2% over the full range of load, line, and temperature variations, which is crucial for sensitive electronics that require a stable power supply.
  • Fast Transient Response: The TPS79333DBVT is capable of providing a quick response to rapid changes in load, making it ideal for applications with dynamic power requirements.
  • Low Quiescent Current: The device maintains a low quiescent current of just 17µA with no load, and 170µA under full load, which is beneficial for battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to excessive temperature or current.
  • Small SOT-23 Package: The compact SOT-23 package allows for minimal footprint and is suitable for space-constrained applications.

Applications

The TPS79333DBVT is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Wireless LAN and Bluetooth® Devices
  • Digital Cameras and Audio Devices
  • Portable Medical Equipment

With its combination of features, the TPS79333DBVT is an excellent choice for designers seeking a reliable, high-performance voltage regulator for their next project.

You May Also Be Interested in

Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $1.5740
Texas Instruments
Lowest to $3.7517
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2091 $50.1840
515+ $0.1959 $100.8885
795+ $0.1893 $150.4935
1,140+ $0.1761 $200.7540
1,480+ $0.1694 $250.7120
1,845+ $0.1628 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,900 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess