EN
  • EN
  • DE

TPS793475DBVREP

Part No TPS793475DBVREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 4.75V 0.2A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 4.75V
Dropout Voltage-Max 0.13V @ 200mA
Output Current 200mA
Operating Supply Current 220μA
PSRR 70dB to 43dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 4.75V
Voltage - Dropout (Typical) 0.077V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055972-TPS793475DBVREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS793475DBVREP CAD Model

Description

Product Overview: TPS793475DBVREP

Manufacturer: Texas Instruments

The TPS793475DBVREP is a high-performance, low-dropout (LDO) voltage regulator designed for precision, low-power applications. This regulator is part of Texas Instruments' extensive portfolio of voltage regulators, offering a blend of features that enhance the performance of sensitive and critical electronic components.

Key Features

  • Output Voltage: The TPS793475DBVREP provides a fixed output voltage of 4.75V, making it ideal for systems that require a stable power supply with minimal variance.
  • High Accuracy: This LDO voltage regulator boasts an impressive output voltage accuracy, ensuring reliable performance for applications that demand precise voltage levels.
  • Low Dropout: With its low-dropout feature, the device maintains regulation even when the supply voltage is close to the output voltage, improving efficiency and battery life in portable applications.
  • Low Quiescent Current: The TPS793475DBVREP is optimized for low quiescent current, reducing power consumption when the device is in idle mode, which is critical for battery-powered devices.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from damage due to overheating and excessive current draw.
  • Small Package Size: Housed in a compact SOT-23 package, the TPS793475DBVREP is suitable for space-constrained applications, providing a high-performance solution without occupying significant board real estate.

Applications

The TPS793475DBVREP is designed to meet the needs of a variety of applications, particularly where power efficiency and space are at a premium. Common applications include:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Medical devices
  • Analog and digital sensor systems
  • Microcontroller power supplies

Quality and Reliability

As a product from Texas Instruments, the TPS793475DBVREP is manufactured to high standards, ensuring both quality and reliability. It is designed to meet the rigorous demands of extended operation in a variety of conditions, making it a trusted choice for designers and engineers across multiple industries.

This voltage regulator is a testament to Texas Instruments' commitment to providing innovative, robust, and high-quality power management solutions that cater to the evolving needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4322 $51.0762
51+ $1.9956 $101.7756
78+ $1.9333 $150.7974
107+ $1.8709 $200.1863
139+ $1.8085 $251.3815
186+ $1.6215 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess