EN
  • EN
  • DE

TPS79630

Part No TPS79630
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ULTRALOW-NOISE, HIGH PSRR, FAST RF 1-A LOW-DROPOUT LINEAR REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273638-TPS79630
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS79630 CAD Model

Description

The TPS79630 by Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed for applications requiring low voltage, high current, and high accuracy. This regulator offers a fixed output voltage of 3.0V, which is ideal for powering sensitive analog and digital circuitry in mixed-signal systems.

Key Features

  • High Accuracy: The TPS79630 provides excellent regulation with a typical dropout voltage of only 85mV at full load, ensuring a stable and precise voltage supply even under varying input conditions and load currents.
  • Low Noise: With an ultra-low noise feature, this LDO is perfect for noise-sensitive applications such as RF or audio systems, providing a clean power source that minimizes interference.
  • High Output Current: Capable of delivering up to 1A of continuous output current, this voltage regulator can handle high-power applications with ease.
  • Thermal Protection: The TPS79630 includes built-in thermal shutdown protection, safeguarding the device and your circuitry from overheating and potential damage.
  • Adjustable Output: While the device comes with a fixed 3.0V output, it also offers the flexibility of an adjustable output voltage version, allowing for a customized voltage as required by the application.
  • Power Good Output: This feature provides a status signal when the output voltage is within a specified range, which is useful for power sequencing and monitoring in complex systems.

Applications

The TPS79630 is suitable for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN and communications equipment
  • Medical equipment
  • Analog and digital signal processing
  • FPGA and DSP power supplies

With its combination of low dropout voltage, high output current, and low noise performance, the TPS79630 is a versatile and reliable choice for your power management needs. Texas Instruments' commitment to quality ensures that this voltage regulator will provide a consistent, long-term performance for your critical applications.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Tyco Electronics
Lowest to $1.1071
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Panasonic
Need more? Email Us
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7329 $67.4658
4+ $27.6783 $110.7132
6+ $26.8134 $160.8804
8+ $25.9484 $207.5872
10+ $25.0835 $250.8350
14+ $22.4886 $314.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess