EN
  • EN
  • DE

TPS79650DCQRG4

Part No TPS79650DCQRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Single Output LDO, 1.0A, Fixed(5.0V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package SOT-223-6
Dropout Voltage 200 mV
Input Bias Current 265 µA
Lead Free Contains Lead
Max Input Voltage 5.5 V
Maximum Operating Temperature 150 °C
Max Output Current 1 A
Min Current Limit 2.4 A
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 6
Number of Regulators 1
Output Current 1 A
Output Type Fixed
Output Voltage 5 V
Polarity Positive
Quiescent Current 260 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101103-TPS79650DCQRG4
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS79650DCQRG4 CAD Model

Description

Product Overview: TPS79650DCQRG4

The TPS79650DCQRG4 is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. With its low noise features and fast transient response, this regulator is particularly well-suited for RF and analog circuits that require a clean power source for optimal performance.

Key Features

  • Output Voltage: The TPS79650DCQRG4 offers a fixed output voltage of 5V, which is ideal for powering standard digital and analog circuits.
  • High Accuracy: The output voltage is highly accurate, with a precision of 1%, ensuring consistent performance across various conditions.
  • Low Dropout: The low dropout voltage allows the regulator to maintain a stable output even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Low Noise: This LDO is designed to minimize noise, making it suitable for sensitive applications such as precision instrumentation and audio devices.
  • High Current Capacity: With an ability to deliver up to 1A of continuous output current, the TPS79650DCQRG4 can power a broad range of components.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to overheating or excessive current draw.
  • Adjustable Output: While the default output is set at 5V, the regulator also supports adjustable output voltages from 1.2V to 5.5V, providing flexibility for various design requirements.

Applications

The TPS79650DCQRG4 is versatile and can be used in a multitude of applications, including:

  • RF systems
  • High-speed analog circuits
  • Portable/battery-powered devices
  • Post-regulation for switching power supplies
  • Medical equipment
  • Linear power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS79650DCQRG4 is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications, ensuring long-term reliability and performance.

For more detailed information, including pin configurations, application circuits, and packaging details, please refer to the official datasheet and product resources provided by Texas Instruments.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9930 $51.9090
31+ $3.2764 $101.5684
48+ $3.1740 $152.3520
66+ $3.0716 $202.7256
85+ $2.9692 $252.3820
113+ $2.6620 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,409 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess