EN
  • EN
  • DE
  • IT

TPS79650KTTTG3

Part No TPS79650KTTTG3
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708126-TPS79650KTTTG3
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS79650KTTTG3 CAD Model

Description

The TPS79650KTTTG3 from Texas Instruments is a highly efficient, low-dropout (LDO) linear voltage regulator that offers the benefits of low noise, high power supply rejection ratio (PSRR), and low quiescent current. Designed to meet the rigorous requirements of sensitive RF and analog circuitry, the TPS79650KTTTG3 provides a stable and clean power supply, which is crucial for maintaining the integrity and performance of advanced electronic systems.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 5V, which is suitable for a wide range of applications in consumer electronics, industrial, and communication devices.
  • High PSRR: With an excellent power supply rejection ratio, this LDO helps to filter out noise and ripple from the input power supply, ensuring a stable output voltage.
  • Low Noise: The TPS79650KTTTG3 is designed to minimize output voltage noise, making it ideal for powering noise-sensitive components such as precision analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and sensors.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a regulated output voltage even when the input supply voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the regulator and the system from potential damage due to overheating or excessive current conditions.
  • Adjustable Output: The output voltage can be programmed with external resistors for applications requiring voltages other than the fixed output.
  • Package: The TPS79650KTTTG3 comes in a 5-terminal, low-profile SOT-223 package, which is suitable for space-constrained applications.

Applications:

This voltage regulator is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • RF applications
  • Medical equipment
  • High-precision instrumentation

With the TPS79650KTTTG3, Texas Instruments continues to deliver high-quality power management solutions that meet the evolving needs of modern electronic devices, ensuring reliability and performance.

You May Also Be Interested in

Texas Instruments
Lowest to $24.2373
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3486
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.3214

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess