EN
  • EN
  • DE
  • IT

TPS799125YZUT

Part No TPS799125YZUT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.25V 0.2A 5DSBGA / LDO Regulator Pos 1.25V 0.2A 5-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 1.25V
Voltage Dropout (Maximum) 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB ~ 38dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-UFBGA, DSBGA
Manufacturer Package 5-DSBGA (1x1.37)
Win Source Part Number 798228-TPS799125YZUT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS799
Introduction Date June 28, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS799125YZUT CAD Model

Description

Product Overview: TPS799125YZUT by Texas Instruments

The TPS799125YZUT is a high-performance, low-dropout (LDO) linear voltage regulator designed by Texas Instruments to deliver a stable and precise output voltage. This component is part of TI's extensive range of power management integrated circuits (ICs) and is tailored to meet the stringent power requirements of modern electronic devices. With its ultra-low noise output, high power supply rejection ratio (PSRR), and low quiescent current, the TPS799125YZUT is an ideal choice for sensitive RF and analog circuitry that demands a clean power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.25V, suitable for a variety of low-voltage applications.
  • High Accuracy: It offers excellent regulation with a high accuracy of 2%, ensuring reliable performance across a range of conditions.
  • Low Dropout: With a low dropout voltage, this LDO can maintain regulation even when the input-to-output voltage differential is minimal, making it highly efficient for battery-powered devices.
  • Low Quiescent Current: The TPS799125YZUT consumes a very low quiescent current of typically 40µA, which helps in extending battery life in portable applications.
  • High PSRR: It boasts a high PSRR of 70dB at 1kHz, which is critical for applications requiring a stable voltage unaffected by power supply fluctuations.
  • Thermal Protection: The device includes built-in thermal protection features to prevent damage from overheating.
  • Small Package: The compact SOT-23 package makes it easy to incorporate into space-constrained designs.

Applications

The TPS799125YZUT is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Wireless LAN and GPS systems
  • Medical devices and healthcare products
  • Analog and RF circuits requiring low noise supplies
  • Microcontroller and digital signal processor (DSP) power supplies

With its combination of low dropout voltage, low noise, and high PSRR, the TPS799125YZUT from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions in terms of performance and efficiency.

You May Also Be Interested in

Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0305 $56.6775
135+ $0.8456 $114.1560
210+ $0.8192 $172.0320
285+ $0.7927 $225.9195
370+ $0.7663 $283.5310
490+ $0.6870 $336.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess