EN
  • EN
  • DE

TPS79933DRVR

Part No TPS79933DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low Dropout Linear Regulator | IC REG LINEAR 3.3V 200MA 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.16V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 60μA
PSRR 70dB ~ 38dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-SON (2x2)
Family Part Number TPS79933
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273656-TPS79933DRVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79933DRVR CAD Model

Description

The TPS79933DRVR from Texas Instruments is a highly efficient, low-dropout (LDO) linear voltage regulator that offers the benefits of ultra-low noise, high power supply rejection ratio (PSRR), and low quiescent current. This regulator is designed to deliver up to 200 mA of continuous output current and is optimized for stable, low-noise operation, making it an excellent choice for sensitive RF and analog circuitry.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic and analog devices.
  • High PSRR: With a high PSRR of 70 dB at 1 kHz, the TPS79933DRVR is capable of suppressing power supply variations, ensuring a stable output for sensitive applications.
  • Low Noise: The LDO features an ultra-low output noise of 30 μVRMS, making it suitable for precision analog and RF applications where noise can be a critical factor.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to maintain regulation with minimal difference between the input and output voltages, enhancing efficiency.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the load from adverse conditions.
  • Small Package Size: The TPS79933DRVR comes in a small 6-pin SON package, which is space-efficient and ideal for compact designs.

Applications:

The TPS79933DRVR is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Medical equipment
  • Instrumentation
  • Analog and digital sensor systems

In conclusion, the TPS79933DRVR from Texas Instruments is a versatile, high-performance LDO voltage regulator that offers the precision and reliability required for demanding applications. Its combination of low dropout, low noise, and high PSRR makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6919 $51.8925
180+ $0.5677 $102.1860
275+ $0.5500 $151.2500
380+ $0.5322 $202.2360
490+ $0.5145 $252.1050
655+ $0.4613 $302.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,320 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess