EN
  • EN
  • DE

TPS7A0518PDBVR

Part No TPS7A0518PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 200MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TPS7A0518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS7A0518PDBVRCT, 296-52100-6, TPS7A0518PDBVR-ND, 296-52100-2-ND, 296-52100-1-ND, 296-52100-2, 296-TPS7A0518PDBVRTR, 296-52100-1, 296-TPS7A0518PDBVRDKR, 296-52100-6-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937391-TPS7A0518PDBVR
Ultra Librarian 3D Model Ultra Librarian TPS7A0518PDBVR CAD Model

Description

TPS7A0518PDBVR by Texas Instruments

The TPS7A0518PDBVR is a highly-reliable, low-dropout linear voltage regulator designed by Texas Instruments, engineered to deliver a stable and precise output voltage. This compact component is a part of TI's expansive line of power management integrated circuits, catering to a wide range of electronic applications.

Operating over an input voltage range of 2 V to 6 V, the TPS7A0518PDBVR is capable of providing an output current of up to 150 mA, making it an excellent choice for small, power-sensitive devices. The device features a fixed output voltage of 1.8V, which is a common requirement for many digital ICs, ensuring compatibility with a variety of microcontrollers, sensors, and other digital systems.

One of the standout features of this voltage regulator is its low dropout voltage, which allows it to continue delivering a stable output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-operated devices, where maximizing the usage of available power is crucial.

The TPS7A0518PDBVR also boasts excellent thermal performance and protection features. It includes over-current and over-temperature protection, which safeguard the device and the system it powers from damage due to excessive loads or high operating temperatures. Additionally, the regulator has a low quiescent current, which enhances its efficiency and makes it suitable for applications where power conservation is essential.

This regulator is provided in a 5-pin SOT-23 package, known for its small footprint. This package is ideal for space-constrained applications, allowing designers to maintain compact and efficient layouts in their electronic designs. The TPS7A0518PDBVR is also characterized by its robustness and longevity, ensuring reliable performance over an extended product lifespan.

In summary, the TPS7A0518PDBVR from Texas Instruments is a high-performance, low-dropout voltage regulator that offers precision, efficiency, and reliability for a broad spectrum of applications. Its compact design, coupled with its protective features, makes it a versatile component suitable for a diverse array of electronic products.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1907 $50.5355
640+ $0.1565 $100.1600
990+ $0.1516 $150.0840
1,365+ $0.1467 $200.2455
1,765+ $0.1418 $250.2770
2,365+ $0.1271 $300.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,930 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess