EN
  • EN
  • DE

TPS7A1012PYKAR

Part No TPS7A1012PYKAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 300MA 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA 5-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 5-XFBGA, DSBGA
Case / Package 5-DSBGA
Family Name TPS7A1012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52121-6, 296-52121-2, 296-52121-1, TPS7A1012PYKAR-ND
Quantity per package 12000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901000-TPS7A1012PYKAR
Ultra Librarian 3D Model Ultra Librarian TPS7A1012PYKAR CAD Model

Description

The TPS7A1012PYKAR from Texas Instruments is a state-of-the-art low-dropout (LDO) voltage regulator designed for a wide range of applications. This component is particularly ideal for sensitive analog loads that require a low noise, stable, and precise voltage supply. It is a perfect choice for high-performance power management tasks in both commercial and industrial environments.

Key Features:

  • Output Voltage Range: The TPS7A1012PYKAR offers an adjustable output voltage range from 1.2V to 5.5V, allowing for flexible use in various circuit designs.
  • High Accuracy: This LDO voltage regulator maintains a high level of accuracy with a typical dropout voltage of 300mV at full load, ensuring efficient operation even in low headroom applications.
  • Low Noise Performance: With an ultra-low output noise of typically 17µVRMS, the device is ideal for powering noise-sensitive circuits such as RF or precision analog systems.
  • Thermal and Overcurrent Protection: The TPS7A1012PYKAR is equipped with built-in thermal shutdown and overcurrent protection features, enhancing the safety and longevity of both the regulator and the overall system.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, making it suitable for modern compact and low-profile circuit designs.

Applications:

The versatility of the TPS7A1012PYKAR allows it to be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Medical equipment
  • Analog and RF circuits
  • Microcontroller or microprocessor power supplies
  • Data acquisition systems

Package and Availability:

The TPS7A1012PYKAR comes in a compact X2SON package, making it suitable for space-constrained applications. Its robust design ensures reliable performance over a wide temperature range. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact your local Texas Instruments distributor.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5375 $51.0625
230+ $0.4410 $101.4300
355+ $0.4272 $151.6560
485+ $0.4135 $200.5475
630+ $0.3997 $251.8110
840+ $0.3583 $300.9720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,745 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess