EN
  • EN
  • DE

TPS7A3301RGWR

Part No TPS7A3301RGWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 1A 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -36V
Nominal Output Voltage (Min/Fixed) -1.18V
Maximum Output Voltage -33V
Dropout Voltage-Max 0.8V @ 1A
Output Current 1A
Operating Supply Current 100μA to 950μA
PSRR 72dB (10kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.18 V to -33 V
Voltage - Dropout (Typical) 0.325V @ 1A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 087875-TPS7A3301RGWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A3301RGWR CAD Model

Description

Overview of Texas Instruments TPS7A3301RGWR

The Texas Instruments TPS7A3301RGWR is a state-of-the-art low-dropout regulator (LDO) that offers a high level of performance for a wide range of applications. This component is designed to provide a stable and reliable negative voltage output, which is critical in analog circuits and precision applications.

Key Features

  • Output Voltage Range: The TPS7A3301RGWR provides a wide output voltage range from -3 V to -20 V, making it versatile for various applications that require a negative supply voltage.
  • High Precision: With an output voltage accuracy of 1%, this LDO ensures precise voltage regulation, essential for sensitive electronic components and systems.
  • Low Dropout Voltage: The low dropout voltage of typically 300 mV at 1 A load current allows for efficient operation, even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 1 A of continuous output current, this LDO can power a broad range of devices.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from excessive temperatures and current levels.
  • Adjustable Output: The output voltage can be set by external resistors, providing flexibility in customizing the voltage level as per specific requirements.
  • Stable with Low ESR Capacitors: The TPS7A3301RGWR is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the overall solution size and cost.

Applications

The TPS7A3301RGWR is ideal for a variety of applications that require a high-quality negative voltage supply, such as:

  • Operational amplifier power supplies
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Telecommunications
  • Industrial control systems
  • Battery-powered equipment

With its robust design, high accuracy, and flexible output customization, the TPS7A3301RGWR from Texas Instruments is a reliable choice for engineers looking to enhance the performance and stability of their negative voltage power supply designs.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9200 $52.5600
42+ $2.3959 $100.6278
65+ $2.3210 $150.8650
90+ $2.2462 $202.1580
116+ $2.1713 $251.8708
155+ $1.9467 $301.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,040 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess