EN
  • EN
  • DE

TPS7A3901DSCR

Part No TPS7A3901DSCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS/NEG ADJ 10WSON / Dual, 150-mA, Wide VIN Positive and Negative LDO Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive and Negative
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage ±33V
Voltage - Output (Min/Fixed) 1.2V, 0V
Maximum Output Voltage 30V, -30V
Maximum Dropout Voltage 0.5V at 150mA
Current - Output 150mA
Current - Quiescent (Iq) 150μA
Current - Supply (Maximum) 904μA
PSRR 69dB (120Hz)
Control Features Current Limit, Enable, Soft Start
Protection Features Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803961-TPS7A3901DSCR
Ultra Librarian 3D Model Ultra Librarian TPS7A3901DSCR CAD Model

Description

Overview of Texas Instruments TPS7A3901DSCR

The TPS7A3901DSCR from Texas Instruments is a highly reliable and efficient low-dropout regulator (LDO) designed to deliver a stable and precise voltage supply. This component is particularly suitable for sensitive applications requiring a clean and steady power source. With its advanced design, the TPS7A3901DSCR ensures optimal performance for a variety of electronic devices.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3 V to 20 V, making it versatile for various applications and ensuring compatibility with multiple power sources.
  • Adjustable Output Voltage: It offers an adjustable output voltage that ranges from 1.21 V to 18 V, allowing users to tailor the voltage to meet specific circuit requirements.
  • High Output Current: The LDO is capable of supplying an output current of up to 150 mA, sufficient for a wide array of low-power applications.
  • Low Dropout Voltage: The low dropout voltage minimizes power loss and improves efficiency, which is crucial for battery-powered devices.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard against potential damage from overheating or excessive current.
  • Low Quiescent Current: With a low quiescent current, the TPS7A3901DSCR ensures minimal power consumption when in standby mode, prolonging battery life in portable applications.

Applications

  • Precision analog circuits
  • Portable and battery-powered equipment
  • Microprocessor and FPGA power supplies
  • Medical and healthcare systems
  • Industrial controls

The TPS7A3901DSCR is available in a small, leadless WSON package, making it an excellent choice for space-constrained applications. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of a wide range of applications, from consumer electronics to industrial systems.

With its combination of performance, flexibility, and protection features, the TPS7A3901DSCR LDO voltage regulator from Texas Instruments stands out as a top choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8438 $51.6264
58+ $1.7271 $100.1718
90+ $1.6687 $150.1830
129+ $1.5520 $200.2080
168+ $1.4937 $250.9416
210+ $1.4354 $301.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,020 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess