EN
  • EN
  • DE

TPS7A4501DCQR

Part No TPS7A4501DCQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 90mA
PSRR 68dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.21 V to 20 V
Voltage - Dropout (Typical) 0.3V @ 1.5A
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 034880-TPS7A4501DCQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7A4501DCQR CAD Model

Description

The TPS7A4501DCQR is a high-performance, low-dropout (LDO) linear voltage regulator from the reputable semiconductor manufacturer, Texas Instruments. This regulator is designed to deliver a stable and precise output voltage with a maximum output current of 1.5 A, which makes it an excellent choice for sensitive analog circuits, RF applications, and post-regulation for switching power supplies.

Key Features

  • Output Voltage Range: The TPS7A4501DCQR offers an adjustable output voltage range from 1.21 V to 20 V, allowing for versatile use in a wide array of electronic applications.
  • Dropout Voltage: It boasts a low dropout voltage, typically 300 mV at full load, which enhances efficiency and allows operation close to the input voltage.
  • Load and Line Regulation: Exceptional line and load regulation ensure a stable output even with variations in input voltage or output current.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features, providing reliable protection for both the regulator and the downstream components.
  • Low Noise: With a low output noise of 28 µVRMS, this LDO is ideal for noise-sensitive applications such as precision instrumentation and audio equipment.
  • Stable with Low ESR Capacitors: The TPS7A4501DCQR is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, reducing the overall component count and board space.

Package and Quality

The device is available in a compact SOT-223 package, which is suitable for space-constrained applications. The TPS7A4501DCQR is also characterized for operation over a wide temperature range of –40°C to 125°C, ensuring reliable performance in a variety of environments. Moreover, it is RoHS compliant and supports the Texas Instruments commitment to green manufacturing processes.

Applications

With its robust feature set, the TPS7A4501DCQR is well-suited for use in high-end and industrial applications, including:

  • High-Accuracy Instrumentation
  • RF and Analog Circuits
  • Telecommunication Infrastructure
  • Power Supplies Post-Regulation
  • Microprocessor and FPGA Power Supply

Whether you're designing a sophisticated audio interface, a sensitive measurement device, or a reliable digital system, the TPS7A4501DCQR by Texas Instruments offers the performance and flexibility to meet your LDO voltage regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7385 $52.1550
75+ $1.4264 $106.9800
110+ $1.3819 $152.0090
150+ $1.3373 $200.5950
195+ $1.2927 $252.0765
260+ $1.1590 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess