EN
  • EN
  • DE

TPS7A4700RGWR

Part No TPS7A4700RGWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 20VQFN / LDO Regulator Pos 1.4V to 20.5V 1A 20-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 1.4V
Maximum Output Voltage 20.5V
Dropout Voltage-Max 0.45V @ 1A
Output Current 1A
Operating Supply Current 1mA to 6.1mA
PSRR 78dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.4 V to 20.5 V
Voltage - Dropout (Typical) 0.307V @ 1A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 034883-TPS7A4700RGWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS7A4700
Introduction Date June 26, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS7A4700RGWR CAD Model

Description

Product Overview: Texas Instruments TPS7A4700RGWR

The TPS7A4700RGWR from Texas Instruments is a high-precision, low-dropout voltage regulator that offers the benefits of both low noise performance and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive analog circuitry in mixed-signal systems. This regulator is designed to deliver a stable and clean power supply, which is crucial for high-performance applications such as precision instrumentation, high-end audio, and professional-grade communication equipment.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range from 1.4V to 20.5V, which can be set using an external resistor divider. This flexibility allows designers to tailor the output to meet specific application requirements.
  • Low Dropout Voltage: The TPS7A4700RGWR boasts a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal, thus preserving battery life in portable applications.
  • High PSRR: With a high PSRR of 72 dB at 1 kHz, the device significantly reduces power supply noise, which is critical for maintaining signal integrity in sensitive analog circuits.
  • Low Noise: The regulator offers an ultra-low output noise of 4.17 µVrms (10 Hz to 100 kHz), making it suitable for noise-sensitive applications such as audio and RF systems.
  • Thermal and Overcurrent Protection: The TPS7A4700RGWR is equipped with built-in thermal shutdown and overcurrent protection features, enhancing system reliability and safety.

Package and Availability

The TPS7A4700RGWR is available in a compact VQFN-20 package, which is designed to occupy minimal board space while providing excellent thermal performance. The device's footprint is compatible with standard surface-mount technology, facilitating easy integration into existing designs.

Applications

Due to its high precision and low noise characteristics, the TPS7A4700RGWR is well-suited for a variety of demanding applications, including:

  • Precision Analog and Mixed-Signal Processing
  • High-End Audio Equipment
  • Professional Communication Systems
  • Medical Equipment
  • Test and Measurement Instruments

Overall, the Texas Instruments TPS7A4700RGWR low-dropout voltage regulator is a robust solution for applications requiring a stable and clean power supply with high accuracy and low noise levels.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,390 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess