EN
  • EN
  • DE

TPS7A5201WQRTKRQ1

Part No TPS7A5201WQRTKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 2A 20QFN  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.2V
Voltage Dropout (Max) 0.34V @ 2A
Current - Output 2A
PSRR 42dB ~ 25dB (10kHz ~ 500kHz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number TPS7A5201
Other Names 296-52135-6,296-52135-1,296-52135-2,TPS7A5201WQRTKRQ1
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244757-TPS7A5201WQRTKRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7A5201WQRTKRQ1 CAD Model

Description

The TPS7A5201WQRTKRQ1 from Texas Instruments is a state-of-the-art low-dropout (LDO) linear voltage regulator specifically designed for automotive applications. This robust device is capable of delivering a continuous output current of up to 1A with an input voltage range of 2.5V to 6V, making it an ideal solution for powering sensitive microcontrollers, sensors, and other electronic components in a vehicular environment.

Key Features:

  • High Accuracy: The device offers excellent regulation with a typical output voltage accuracy of ±1%, ensuring reliable performance for critical automotive systems.
  • Low Dropout: With a low dropout voltage, the TPS7A5201WQRTKRQ1 can maintain regulation even when the input-to-output voltage differential is minimal, which is beneficial for battery-operated systems.
  • Thermal Protection: The built-in thermal shutdown feature protects the regulator and the surrounding components from overheating, enhancing system reliability.
  • Overcurrent Protection: The current limit function safeguards the device and the load from damage due to excessive current draw.
  • Stable with Low ESR Capacitors: The TPS7A5201WQRTKRQ1 remains stable with ceramic capacitors that have low equivalent series resistance (ESR), reducing the need for bulky capacitors.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.2V to 5.5V using external resistors, providing design flexibility to meet various application requirements.
  • Power Good (PG) Output: This feature provides a signal indicating that the output voltage is within its proper operating range, which is useful for power sequencing and system monitoring.

Applications:

The TPS7A5201WQRTKRQ1 is ideal for automotive applications that demand a high level of performance and reliability, such as infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics. Its robust design also makes it suitable for harsh environments where temperature fluctuations and voltage transients are common.

Quality and Reliability:

As an automotive-qualified product, the TPS7A5201WQRTKRQ1 meets the stringent requirements of the AEC-Q100 standard for reliability and performance in automotive electronics. With its advanced features and proven durability, this LDO regulator from Texas Instruments is an excellent choice for powering the next generation of automotive technology.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8604 $53.1624
14+ $7.2701 $101.7814
22+ $7.0429 $154.9438
30+ $6.8157 $204.4710
38+ $6.5885 $250.3630
51+ $5.9069 $301.2519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess