EN
  • EN
  • DE

TPS7A6333QDRKRQ1

Part No TPS7A6333QDRKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.5V @ 250mA
Output Current 200mA
Operating Supply Current 35μA
PSRR 60dB to 30dB (100Hz to 150kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Mounting SMD (SMT)
Case / Package 10-VSON (3x4)
Win Source Part Number 055999-TPS7A6333QDRKRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7A6333QDRKRQ1 CAD Model

Description

Product Overview: TPS7A6333QDRKRQ1 - Texas Instruments

The TPS7A6333QDRKRQ1 is a highly reliable, automotive-grade low-dropout regulator (LDO) designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous standards of the automotive industry, offering exceptional performance in a wide range of applications. With its robust design, the TPS7A6333QDRKRQ1 ensures stable operation in the challenging environments typical of automotive applications.

Featuring a wide input voltage range, the TPS7A6333QDRKRQ1 is capable of delivering a continuous output current of up to 2A, making it suitable for powering core systems in modern vehicles. The device provides a fixed output voltage that is factory-set, ensuring precise voltage regulation for sensitive automotive electronics. Additionally, the LDO is designed with a low quiescent current, which significantly improves its efficiency and helps reduce power consumption when the vehicle is in idle mode or turned off.

The TPS7A6333QDRKRQ1 incorporates several protective features that safeguard the electronic systems it powers. These include thermal shutdown, overcurrent protection, and under-voltage lockout, which collectively ensure the LDO operates within safe parameters, thereby enhancing the overall reliability and longevity of the application. The device's power-good output feature allows for easy monitoring of the voltage regulation status, providing an additional layer of system control.

Encased in a compact 3.00 mm x 3.00 mm, 10-pin VSON package, the TPS7A6333QDRKRQ1 is designed for space-constrained applications, allowing for a minimal footprint on the PCB. Its small size does not compromise its thermal performance, as the package is optimized for excellent heat dissipation.

As part of Texas Instruments' commitment to quality, the TPS7A6333QDRKRQ1 is qualified for automotive applications in accordance with AEC-Q100 standards. It is a testament to the rigorous testing and validation processes that ensure the device meets the highest reliability and performance benchmarks required in the automotive industry.

In summary, the TPS7A6333QDRKRQ1 from Texas Instruments is an essential component for automotive designers who require a dependable, efficient, and space-saving power management solution for their high-performance automotive systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0451 $50.4510
25+ $4.1396 $103.4900
38+ $4.0102 $152.3876
52+ $3.8809 $201.8068
67+ $3.7515 $251.3505
90+ $3.3634 $302.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess